Advantech Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC. ASMB-975-00A1

Description
Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC. Proprietary server board powered by dual Intel® Xeon® Scalable processors for virtualization and high-performance computing. Supports up to 1.5TB of DDR4 2933MHz RDIMM memory with Intel® Optane™ DC Persistent Memory for enhanced performance in data-intensive workloads. Provides fourteen SATA3.0 connectors (including two M.2 2242) for massive storage capacity in server applications. Features four PCIe x16 Gen3 slots for double-deck cards, enabling flexible expansion with GPUs and high-performance accelerators. Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and failover support. Operates reliably in a wide ambient temperature range of 0 ~ 40°C, suitable for data center environments. Features onboard IPMI 2.0 for comprehensive out-of-band remote server management and monitoring. Optimized for virtualization, HPC, and storage-intensive applications with dual-processor architecture and extensive I/O.
Request a Quote Datasheet
Description
Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC. Proprietary server board powered by dual Intel® Xeon® Scalable processors for virtualization and high-performance computing. Supports up to 1.5TB of DDR4 2933MHz RDIMM memory with Intel® Optane™ DC Persistent Memory for enhanced performance in data-intensive workloads. Provides fourteen SATA3.0 connectors (including two M.2 2242) for massive storage capacity in server applications. Features four PCIe x16 Gen3 slots for double-deck cards, enabling flexible expansion with GPUs and high-performance accelerators. Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and failover support. Operates reliably in a wide ambient temperature range of 0 ~ 40°C, suitable for data center environments. Features onboard IPMI 2.0 for comprehensive out-of-band remote server management and monitoring. Optimized for virtualization, HPC, and storage-intensive applications with dual-processor architecture and extensive I/O.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC. - ASMB-975-00A1 - Advantech
Cincinnati, OH, United States
Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC.
ASMB-975-00A1
Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC. ASMB-975-00A1
Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC. Proprietary server board powered by dual Intel® Xeon® Scalable processors for virtualization and high-performance computing. Supports up to 1.5TB of DDR4 2933MHz RDIMM memory with Intel® Optane™ DC Persistent Memory for enhanced performance in data-intensive workloads. Provides fourteen SATA3.0 connectors (including two M.2 2242) for massive storage capacity in server applications. Features four PCIe x16 Gen3 slots for double-deck cards, enabling flexible expansion with GPUs and high-performance accelerators. Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and failover support. Operates reliably in a wide ambient temperature range of 0 ~ 40°C, suitable for data center environments. Features onboard IPMI 2.0 for comprehensive out-of-band remote server management and monitoring. Optimized for virtualization, HPC, and storage-intensive applications with dual-processor architecture and extensive I/O.

Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC.

  • Proprietary server board powered by dual Intel® Xeon® Scalable processors for virtualization and high-performance computing.
  • Supports up to 1.5TB of DDR4 2933MHz RDIMM memory with Intel® Optane™ DC Persistent Memory for enhanced performance in data-intensive workloads.
  • Provides fourteen SATA3.0 connectors (including two M.2 2242) for massive storage capacity in server applications.
  • Features four PCIe x16 Gen3 slots for double-deck cards, enabling flexible expansion with GPUs and high-performance accelerators.
  • Equipped with Intel® X557-AT2 dual 10GbE ports for high-speed network connectivity and failover support.
  • Operates reliably in a wide ambient temperature range of 0 ~ 40°C, suitable for data center environments.
  • Features onboard IPMI 2.0 for comprehensive out-of-band remote server management and monitoring.
  • Optimized for virtualization, HPC, and storage-intensive applications with dual-processor architecture and extensive I/O.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number ASMB-975-00A1
Product Name Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. - ASMB-816-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications. - ASMB-935T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
View Details
8-ch, 16-bit Isolated Analog Input EtherCAT Remote I/O Module - AMAX-4817-B2 - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details