Advantech 1U High Performance Server based on 4th Gen Intel® Xeon® Processor Scalable Family for high-density data centers, cloud computing. SKY-8134DU-12BA000

Description
1U High Performance Server based on 4th Gen Intel® Xeon® Processor Scalable Family for high-density data centers, cloud computing. 1U 31" deep rackmount server Dual Intel® Xeon® Scalable Gold6, Gold5, Silver or Bronze processor 32 x DIMM sockets support up 2048GB DDR5 4800/4400 MT/s PCIe5.0 add-in cards support up to two full-high 3/4 length (FH | 3/4L) PCIe x16 and one OCP3.0 PCIe x16 Up to twelve NVMe or SATA3 SSDs Up to two NVMe or SATA3 2280 M.2 drives IPMI 2.0-compliant management with reliability and security enhancements
Request a Quote Datasheet
Description
1U High Performance Server based on 4th Gen Intel® Xeon® Processor Scalable Family for high-density data centers, cloud computing. 1U 31" deep rackmount server Dual Intel® Xeon® Scalable Gold6, Gold5, Silver or Bronze processor 32 x DIMM sockets support up 2048GB DDR5 4800/4400 MT/s PCIe5.0 add-in cards support up to two full-high 3/4 length (FH | 3/4L) PCIe x16 and one OCP3.0 PCIe x16 Up to twelve NVMe or SATA3 SSDs Up to two NVMe or SATA3 2280 M.2 drives IPMI 2.0-compliant management with reliability and security enhancements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1U High Performance Server based on 4th Gen Intel® Xeon® Processor Scalable Family for high-density data centers, cloud computing. - SKY-8134DU-12BA000 - Advantech
Cincinnati, OH, United States
1U High Performance Server based on 4th Gen Intel® Xeon® Processor Scalable Family for high-density data centers, cloud computing.
SKY-8134DU-12BA000
1U High Performance Server based on 4th Gen Intel® Xeon® Processor Scalable Family for high-density data centers, cloud computing. SKY-8134DU-12BA000
1U High Performance Server based on 4th Gen Intel® Xeon® Processor Scalable Family for high-density data centers, cloud computing. 1U 31" deep rackmount server Dual Intel® Xeon® Scalable Gold6, Gold5, Silver or Bronze processor 32 x DIMM sockets support up 2048GB DDR5 4800/4400 MT/s PCIe5.0 add-in cards support up to two full-high 3/4 length (FH | 3/4L) PCIe x16 and one OCP3.0 PCIe x16 Up to twelve NVMe or SATA3 SSDs Up to two NVMe or SATA3 2280 M.2 drives IPMI 2.0-compliant management with reliability and security enhancements

1U High Performance Server based on 4th Gen Intel® Xeon® Processor Scalable Family for high-density data centers, cloud computing.

  • 1U 31" deep rackmount server
  • Dual Intel® Xeon® Scalable Gold6, Gold5, Silver or Bronze processor
  • 32 x DIMM sockets support up 2048GB DDR5 4800/4400 MT/s
  • PCIe5.0 add-in cards support up to two full-high 3/4 length (FH | 3/4L) PCIe x16 and one OCP3.0 PCIe x16
  • Up to twelve NVMe or SATA3 SSDs
  • Up to two NVMe or SATA3 2280 M.2 drives
  • IPMI 2.0-compliant management with reliability and security enhancements
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number SKY-8134DU-12BA000
Product Name 1U High Performance Server based on 4th Gen Intel® Xeon® Processor Scalable Family for high-density data centers, cloud computing.
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers. - ASMB-815T2-00A2 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details
16-Port Serial Device Server, AC Input, Serial RJ45, Rackmount - EKI-1526-NI1A - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8-ch, 16-bit Isolated Analog Input EtherCAT Remote I/O Module - AMAX-4817-B2 - Advantech
Specs
Server Type Network Server
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details