ThermOmegaTech® Temperature Control Valve TV/US-X

Description
Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, compressed air, etc. In general they can be used whenever accurate but low cost control is required. Sample heating applications are commonly controlled by the TV/US-X. Operation The TV/US-X valves’ Thermoloid® sensor/controller element may be placed in contact with the process line or pipe with the optional band-o-let fitting, or in the line with the integral ¾” NPT bushing. This allows the temperature element to be in contact with the process to control the valve and regulate the inflow of heating media. Input temperatures or steam supply can vary widely, but the control temperature is maintained within desired limits. Benefits Prevents process overheating Discharges minimum amount of media for temperature control Maintains optimal process temperature Unaffected by pressure variations Quick and easy installation Design Features All stainless steel construction Corrosion resistant – long service life Exclusive Thermoloid® sensor/controller Operates in narrow temperature band Compact low mass – fast response Ram-type plug for reliable shut off
Request a Quote Datasheet
Description
Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, compressed air, etc. In general they can be used whenever accurate but low cost control is required. Sample heating applications are commonly controlled by the TV/US-X. Operation The TV/US-X valves’ Thermoloid® sensor/controller element may be placed in contact with the process line or pipe with the optional band-o-let fitting, or in the line with the integral ¾” NPT bushing. This allows the temperature element to be in contact with the process to control the valve and regulate the inflow of heating media. Input temperatures or steam supply can vary widely, but the control temperature is maintained within desired limits. Benefits Prevents process overheating Discharges minimum amount of media for temperature control Maintains optimal process temperature Unaffected by pressure variations Quick and easy installation Design Features All stainless steel construction Corrosion resistant – long service life Exclusive Thermoloid® sensor/controller Operates in narrow temperature band Compact low mass – fast response Ram-type plug for reliable shut off
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Control Valve - TV/US-X - ThermOmegaTech®
Warminster, PA, United States
Temperature Control Valve
TV/US-X
Temperature Control Valve TV/US-X
Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, compressed air, etc. In general they can be used whenever accurate but low cost control is required. Sample heating applications are commonly controlled by the TV/US-X. Operation The TV/US-X valves’ Thermoloid® sensor/controller element may be placed in contact with the process line or pipe with the optional band-o-let fitting, or in the line with the integral ¾” NPT bushing. This allows the temperature element to be in contact with the process to control the valve and regulate the inflow of heating media. Input temperatures or steam supply can vary widely, but the control temperature is maintained within desired limits. Benefits Prevents process overheating Discharges minimum amount of media for temperature control Maintains optimal process temperature Unaffected by pressure variations Quick and easy installation Design Features All stainless steel construction Corrosion resistant – long service life Exclusive Thermoloid® sensor/controller Operates in narrow temperature band Compact low mass – fast response Ram-type plug for reliable shut off

Product Description

These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot water, hot oil, glycol, compressed air, etc. In general they can be used whenever accurate but low cost control is required. Sample heating applications are commonly controlled by the TV/US-X.

Operation

The TV/US-X valves’ Thermoloid® sensor/controller element may be placed in contact with the process line or pipe with the optional band-o-let fitting, or in the line with the integral ¾” NPT bushing. This allows the temperature element to be in contact with the process to control the valve and regulate the inflow of heating media. Input temperatures or steam supply can vary widely, but the control temperature is maintained within desired limits.

Benefits

  • Prevents process overheating
  • Discharges minimum amount of media for temperature control
  • Maintains optimal process temperature
  • Unaffected by pressure variations
  • Quick and easy installation

Design Features

  • All stainless steel construction
  • Corrosion resistant – long service life
  • Exclusive Thermoloid® sensor/controller
  • Operates in narrow temperature band
  • Compact low mass – fast response
  • Ram-type plug for reliable shut off
Supplier's Site Datasheet

Technical Specifications

  ThermOmegaTech®
Product Category Industrial Valves
Product Number TV/US-X
Product Name Temperature Control Valve
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Hot Oil, Glycol; Air; Compressed Air; Chemical
Valve Size 0.38 to 0.50 inch (9.52 to 12.70 mm)
Maximum Pressure 200.00 psi (141 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Control Valve - HAT/RA-LP - ThermOmegaTech®
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Water; Chemical
View Details
Steam Tracing Valve - TV/US-XR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details
Mechanical Seal Flush Valve - EcoFlow® - ThermOmegaTech®
Specs
Valve Type Control Valve; Safety
Primary Material Stainless Steel
Media Water; Cold Water  
View Details
Thermal Relief Valve - ECONO/HAT-RA - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Brass / Bronze (optional feature); Stainless Steel
Media Water; Hot Water; Cold Water  ; Glycol; Chemical
View Details