Aratas America LLC Pressure Sensors, Transducers D6F-PH5050AD4

Description
"Pressure Sensor -0.07 ~ 0.07PSI (-0.50 ~ 0.50kPa) Differential Male - 0.19"" (4.93mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"
Request a Quote Datasheet
Description
"Pressure Sensor -0.07 ~ 0.07PSI (-0.50 ~ 0.50kPa) Differential Male - 0.19"" (4.93mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 39-D6F-PH5050AD4-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
39-D6F-PH5050AD4-ND
Pressure Sensors, Transducers 39-D6F-PH5050AD4-ND
"Pressure Sensor -0.07 ~ 0.07PSI (-0.50 ~ 0.50kPa) Differential Male - 0.19"" (4.93mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"

"Pressure Sensor -0.07 ~ 0.07PSI (-0.50 ~ 0.50kPa) Differential Male - 0.19"" (4.93mm) Tube, Dual 12 b 4-SIP, Dual Top Ports"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - D6F-PH5050AD4 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
D6F-PH5050AD4
Sensors, Transducers - Pressure Sensors, Transducers D6F-PH5050AD4
SENSOR 0.07PSID 0.19 12BIT 4SIP

SENSOR 0.07PSID 0.19 12BIT 4SIP

Supplier's Site
Pressure Sensor, Diff, 500Pa, Voltage; Operating Pressure Max Omron Electronic Components - 65AJ9916 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Diff, 500Pa, Voltage; Operating Pressure Max Omron Electronic Components
65AJ9916
Pressure Sensor, Diff, 500Pa, Voltage; Operating Pressure Max Omron Electronic Components 65AJ9916
PRESSURE SENSOR, DIFF, 500PA, VOLTAGE; Operating Pressure Max:500Pa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Bamboo Joint; Supply Current:6mA; Product Range:D6F Series RoHS Compliant: Yes

PRESSURE SENSOR, DIFF, 500PA, VOLTAGE; Operating Pressure Max:500Pa; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:3.6VDC; Port Style:Bamboo Joint; Supply Current:6mA; Product Range:D6F Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 39-D6F-PH5050AD4-ND D6F-PH5050AD4 65AJ9916
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, Diff, 500Pa, Voltage; Operating Pressure Max Omron Electronic Components
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Differential Differential Differential; Differential
Features Temperature Compensated
Working Pressure Range -0.0700 to 0.0700 psi (-0.0493 to 0.0493 m H2O) -0.0700 to 0.0700 psi (-0.0493 to 0.0493 m H2O) ? to 0.0725 psi (? to 0.0510 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
E8Y-L Pressure Display - E8Y-L2Y-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details