Uni-Trend US UT-P05 200MHz 10:1 General Purpose Oscilloscope Probe UT-P05

Description
An excellent, high-quality oscilloscope probe for general usage
Request a Quote
Description
An excellent, high-quality oscilloscope probe for general usage
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

UT-P05 is a 200MHz passive oscilloscope probe with 10:1 attenuation, a 10MΩ input resistance, and 14.5pF to 17.5pF input capacitance at 10X. It has a compensation range of 5pF to 30pF, a maximum working voltage of 600V peak, and meets IEC-61010 CAT II safety standards with 300V AC rated input. The probe weighs less than 55g and has a 130cm ± 1.5cm cable length. It operates from -10°C to +50°C at humidity levels below 85%.

Datasheet Summary
Powered by GS/AI

UT-P05 is a 200MHz passive oscilloscope probe with 10:1 attenuation, a 10MΩ input resistance, and 14.5pF to 17.5pF input capacitance at 10X. It has a compensation range of 5pF to 30pF, a maximum working voltage of 600V peak, and meets IEC-61010 CAT II safety standards with 300V AC rated input. The probe weighs less than 55g and has a 130cm ± 1.5cm cable length. It operates from -10°C to +50°C at humidity levels below 85%.

Suppliers

Company
Product
Description
Supplier Links
UT-P05 200MHz 10:1 General Purpose Oscilloscope Probe - UT-P05 - Uni-Trend US
Bellingham, WA, United States
UT-P05 200MHz 10:1 General Purpose Oscilloscope Probe
UT-P05
UT-P05 200MHz 10:1 General Purpose Oscilloscope Probe UT-P05
An excellent, high-quality oscilloscope probe for general usage

An excellent, high-quality oscilloscope probe for general usage

Supplier's Site Datasheet

Technical Specifications

  Uni-Trend US
Product Category Styli and Probes
Product Number UT-P05
Product Name UT-P05 200MHz 10:1 General Purpose Oscilloscope Probe
Unlock Full Specs
to access all available technical data

Similar Products