Sunon, Inc.
DC Brushless Fans (BLDC)
MF70151V2-1000U-A99
Description
FAN AXIAL 12VDC 70X15MM
Request a Quote
Email Supplier
Datasheet
Description
FAN AXIAL 12VDC 70X15MM
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
259-MF70151V2-1000U-A99-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
23.1 SCFM (39.26 m³/hr)
|
|
Maximum Static Pressure
|
0.0900 in H2O (0.1681 Torr)
|
|
Maximum Sound Level
|
25.6 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
14.28 SCFM (24.27 m³/hr)
Maximum Static Pressure
0.1120 in H2O (0.2093 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
26.5 SCFM (45.04 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1.91 SCFM (3.24 m³/hr)
Maximum Static Pressure
0.0540 in H2O (0.1009 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
View Details