Pelonis Technologies, Inc. 1.89 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan AGA308

Description
3.3 V~5.0 V Axially Grooved Bearing 1.89~2.60 CFM (0.054~0.074 m³/min) Lead Wires: UL1571, 32 AWG, 60 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote
Description
3.3 V~5.0 V Axially Grooved Bearing 1.89~2.60 CFM (0.054~0.074 m³/min) Lead Wires: UL1571, 32 AWG, 60 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.89 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan - AGA308 - Pelonis Technologies, Inc.
Exton, PA, USA
1.89 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan
AGA308
1.89 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan AGA308
3.3 V~5.0 V Axially Grooved Bearing 1.89~2.60 CFM (0.054~0.074 m³/min) Lead Wires: UL1571, 32 AWG, 60 mm Operating Temperature: -10 ºC ~ +60 ºC Operating life: 20,000 hours at 45 ºC Locked Rotor, Auto Restart, and Polarity Protection Frequency Generator (Tachometer) - optional IP58 Dust and Moisture Protection CE, RoHS Compliant

3.3 V~5.0 V
Axially Grooved Bearing
1.89~2.60 CFM (0.054~0.074 m³/min)
Lead Wires: UL1571, 32 AWG, 60 mm
Operating Temperature: -10 ºC ~ +60 ºC
Operating life: 20,000 hours at 45 ºC
Locked Rotor, Auto Restart, and Polarity Protection
Frequency Generator (Tachometer) - optional
IP58 Dust and Moisture Protection
CE, RoHS Compliant

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number AGA308
Product Name 1.89 Cubic Feet Per Minute (ft³/min) Airflow (P) Micro Fan
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.91 SCFM (3.24 m³/hr)
Maximum Static Pressure 0.0540 in H2O (0.1009 Torr)
Maximum Sound Level 17 dbA
Nominal Voltage 2.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

5015-7 Series 2.76 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015X12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2606 to ? in H2O (0.4869 to ? Torr)
Maximum Sound Level 36.4 dbA
View Details
4010-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1661 to ? in H2O (0.3104 to ? Torr)
Maximum Sound Level 30.44 dbA
View Details
6025-7 Series 3.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6025X48BPLB1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4894 to ? in H2O (0.9143 to ? Torr)
Maximum Sound Level 43.64 dbA
View Details
6025-5 Series 1.20 Watt (W) Power Brushless DC Axial Fan - C6025L24BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1193 to ? in H2O (0.2229 to ? Torr)
Maximum Sound Level 25.7 dbA
View Details