Fan Tubeaxial 5VDC Square - 17mm L x 17mm H Vapo-Bearing™ 0.700 CFM (0.020m³/min) 2 Wire Leads
DC Fans DC Fan, 17x8mm, 5VDC, 0.7CFM, 0.33W, 14.2dBA, 16500RPM, 0.17inch H2O, Vapo Bearing, MagLev Motor
FAN AXIAL 17X8MM VAPO 5VDC WIRE
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | MF17080V2-1000U-A99-ND | MF17080V2-1000U-A99 | MF17080V2-1000U-A99 |
| Product Name | DC Brushless Fans (BLDC) | DC Fans | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers | ||
| Maximum Air Flow | 0.7000 SCFM (1.19 m³/hr) | 0.7000 SCFM (1.19 m³/hr) | |
| Maximum Static Pressure | 0.1700 in H2O (0.3176 Torr) | ||
| Maximum Sound Level | 14.2 dbA | 14.2 dbA | |
| Nominal Voltage | 5 volts | 5 volts |