Pelonis Technologies, Inc. AX24B004-S350 Series ≤ 8.5 Ampere (A) Current and 1471 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan AX24B004-S350-1SP-02

Description
12V, 24V 765~1754 CFM (1300~2980 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP55 Dust & Moisture Protection RoHS
Request a Quote
Description
12V, 24V 765~1754 CFM (1300~2980 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP55 Dust & Moisture Protection RoHS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AX24B004-S350 Series ≤ 8.5 Ampere (A) Current and 1471 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan - AX24B004-S350-1SP-02 - Pelonis Technologies, Inc.
Exton, PA, USA
AX24B004-S350 Series ≤ 8.5 Ampere (A) Current and 1471 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan
AX24B004-S350-1SP-02
AX24B004-S350 Series ≤ 8.5 Ampere (A) Current and 1471 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan AX24B004-S350-1SP-02
12V, 24V 765~1754 CFM (1300~2980 m³/h) Dual Ball Bearings Scroll Housing: PA66 + 30% GF, UL94-V0 Impeller: PA66 + 30% GF, UL94-V0 Operating Temperature: -40ºC ~ +70ºC Operating Life: 6,000 hours IP55 Dust & Moisture Protection RoHS

12V, 24V
765~1754 CFM (1300~2980 m³/h)
Dual Ball Bearings
Scroll Housing: PA66 + 30% GF, UL94-V0
Impeller: PA66 + 30% GF, UL94-V0
Operating Temperature: -40ºC ~ +70ºC
Operating Life: 6,000 hours
IP55 Dust & Moisture Protection
RoHS

Supplier's Site

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number AX24B004-S350-1SP-02
Product Name AX24B004-S350 Series ≤ 8.5 Ampere (A) Current and 1471 Cubic Feet Per Minute (ft³/min) Airflow (Q) Straight Blade Design Brushed Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 24 volts
Running Current 8.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

7025-7 Series 0.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D7025L24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0866 to ? in H2O (0.1618 to ? Torr)
Maximum Sound Level 26 dbA
View Details
6020-7 Series 1.68 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6020M24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1717 to ? in H2O (0.3207 to ? Torr)
Maximum Sound Level 30.37 dbA
View Details
4028-5 Series 4.54 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4028H24BPLB1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 1.38 to ? in H2O (2.59 to ? Torr)
Maximum Sound Level 51.4 dbA
View Details