MB60251V3-000U-A99 -- FANS, THERMAL MANAGEMENT - FANS - DC BRUSHLESS FANS (BLDC)
Sunon, Inc.
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
MB60251V3-000U-A99
Description
FAN 12VDC 60X60X25MM
-
Acme Chip Technology Co., Limited
Description
FAN 12VDC 60X60X25MM
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
MB60251V3-000U-A99 |
|
Product Name
|
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) |
|
Motor Type
|
Brushless
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
14.66 inch (372 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
11.8 SCFM (20.06 m³/hr)
Maximum Sound Level
40 dbA
View Details
2 suppliers
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
23.60 inch (599 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
47.7 SCFM (81.08 m³/hr)
Maximum Static Pressure
0.2600 in H2O (0.4858 Torr)
View Details