The outdoor filter fan FF 01821.0-00 is designed for heat dissipation in outdoor enclosures, featuring an IP55 protection rating and a weatherproof, UV-resistant plastic housing compliant with UL94 V-0. It operates on 230 V at 50 Hz with a cooling air flow of 11.8 cfm, consumes 15 W of power, and emits an average sound pressure level of 40 dB(A). The axial fan has an aluminum body and plastic rotor, with a service life exceeding 50,000 hours. It requires a mounting cut-out of 125 x 125 mm, measures 6.7 in height, 6.2 in width, and 5 in depth, and connects via two 100 mm stranded wires with 2.5 mm² pressure clamps. The operating temperature range is 14 °F to 158 °F, with a maximum humidity of 90 % rF.
This filter fan can be used in outdoor enclosures where warm air has to be dissipated. To clean and exchange the filter mat, it is only necessary to open the lockable door of the outdoor hood eliminating the need to allow interior access to the enclosure. A protection type of IP55 is achieved due to the special design of the hood and the use of fine filter mats. The plastic used for the hood of this filter fan is highly weather and UV light resistant.
Technical Data
| Axial fan, ball bearing | service life min. 50,000 h at 77 °F (25 °C) and 65 %RH aluminum fan body, plastic rotor |
|---|---|
| Connection | 2 wires w/ cage clamps, AWG 14 (2.5 mm²), length 4” (100 mm) |
| Filter fan and exhaust filter housing | plastic according to UL 94V-0, light grey; weather and UV light resistant according to UL 746C (f1) |
| Mounting frame | with double-sided industrial adhesive for mounting to the outside of enclosure; certain operating circumstances may make the additional use of screws necessary; cut-out template included |
| Filter media rating | F5/M5 acc. to DIN EN 779, filtering degree 98% |
| Filter material | synthetic fiber with progressive construction, temperature resistant to 212 °F, self-extinguishing class F1; moisture resistant to 100 %RH |
| Operating / Storage temperature | +14 to +158 °F (-10 to +70 °C) / -40 to +158 °F (-40 to +70 °C) |
| Operating / Storage humidity | max. 90 %RH (non-condensing) |
| Protection class | I (grounded) |
| Approvals | UL File No. E234324, VDE, EAC |
FILTER FAN, 224 X 165MM, 230VAC; Kit Contents:-; Flow Rate - Imperial:12CFM; Flow Rate - Metric:20m³/h; Product Range:-; Bearing Type:Ball Bearing; Depth:127mm; External Depth:127mm; External Height:224mm; External Width:165mm RoHS Compliant: Yes
| STEGO | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 01821.0-00 | 82K8680 |
| Product Name | Outdoor Filter Fan FF 01821 | Filter Fan, 224 X 165Mm, 230Vac; Kit Contents Stego |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 11.8 SCFM (20.06 m³/hr) | 12 SCFM (20.4 m³/hr) |
| Maximum Sound Level | 40 dbA | |
| Nominal Voltage | 230 volts | |
| Voltage Range | 230 volts |