Hammond Manufacturing Company Inc. Electrical - Climate Control - Filtered Fans RH60000LG

Description
Application Type 3R / Outdoor Rainhoods Protection against rain and snow or large airborne debris Sold individually Features Easy installation Covers many external mounted Fans & Grills Fits PF2000/PF22000 thru PF5/6/7000 series Filterfans Tamperproof hardware and sealing gasket provided Standards UL 508A type 3R CSA C22.2 #94-M1 Finish Cover offered in ANSI61 gray or RAL7035 light gray powder coated finish on mild steel Also offered in stainless steel 304 #4 finish Base in Galvanized sheet steel Grill/Solid Cover Kit Offered in galvanized steel and stainless steel versions Can be installed in bottom opening of rain hood Grill allows ventilation while preventing unwanted entry of large contaminants Solid cover allows sealing of opening when fan/filter not in use (offered only with the galvanized steel kits) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Part No. - H - W - D - Use with - Finish RH20000GY - 10.44 7.77 2.17 PF2000/PF22000 Series ANSI 61 Gray RH20000LG - 10.44 7.77 2.17 PF2000/PF22000 Series RAL7035 RH20000SS - 10.44 7.77 2.17 PF2000/PF22000 Series Stainless Steel RH40000GY - 14.57 11.71 3.35 PF25, 30, 32, 43000 Series ANSI 61 Gray RH40000LG - 14.57 11.71 3.35 PF25, 30, 32, 43000 Series RAL7035 RH40000SS - 14.57 11.71 3.35 PF25, 30, 32, 43000 Series Stainless Steel RH60000GY - 15.88 14.66 4.33 PF5,6,7000, 65, 67000 Series ANSI 61 Gray RH60000LG - 15.88 14.66 4.33 PF5,6,7000, 65, 67000 Series RAL7035 RH60000SS - 15.88 14.66 4.33 PF5,6,7000, 65, 67000 Series Stainless Steel Grill/Solid Cover Kit Part No. - Description - Use With - Finish RHA20000G - Vented grill and solid plate RH20000GY,LG Galvanized Steel RHA40000G - Vented grill and solid plate RH40000GY, LG Galvanized Steel RHA60000G - Vented grill and solid plate RH60000GY,LG Galvanized Steel RHA20000S16 - Vented grill only RH20000SS Stainless Steel RHA40000S16 - Vented grill only RH40000SS Stainless Steel RHA60000S16 - Vented grill only RH60000SS Stainless Steel
Request a Quote
Description
Application Type 3R / Outdoor Rainhoods Protection against rain and snow or large airborne debris Sold individually Features Easy installation Covers many external mounted Fans & Grills Fits PF2000/PF22000 thru PF5/6/7000 series Filterfans Tamperproof hardware and sealing gasket provided Standards UL 508A type 3R CSA C22.2 #94-M1 Finish Cover offered in ANSI61 gray or RAL7035 light gray powder coated finish on mild steel Also offered in stainless steel 304 #4 finish Base in Galvanized sheet steel Grill/Solid Cover Kit Offered in galvanized steel and stainless steel versions Can be installed in bottom opening of rain hood Grill allows ventilation while preventing unwanted entry of large contaminants Solid cover allows sealing of opening when fan/filter not in use (offered only with the galvanized steel kits) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Part No. - H - W - D - Use with - Finish RH20000GY - 10.44 7.77 2.17 PF2000/PF22000 Series ANSI 61 Gray RH20000LG - 10.44 7.77 2.17 PF2000/PF22000 Series RAL7035 RH20000SS - 10.44 7.77 2.17 PF2000/PF22000 Series Stainless Steel RH40000GY - 14.57 11.71 3.35 PF25, 30, 32, 43000 Series ANSI 61 Gray RH40000LG - 14.57 11.71 3.35 PF25, 30, 32, 43000 Series RAL7035 RH40000SS - 14.57 11.71 3.35 PF25, 30, 32, 43000 Series Stainless Steel RH60000GY - 15.88 14.66 4.33 PF5,6,7000, 65, 67000 Series ANSI 61 Gray RH60000LG - 15.88 14.66 4.33 PF5,6,7000, 65, 67000 Series RAL7035 RH60000SS - 15.88 14.66 4.33 PF5,6,7000, 65, 67000 Series Stainless Steel Grill/Solid Cover Kit Part No. - Description - Use With - Finish RHA20000G - Vented grill and solid plate RH20000GY,LG Galvanized Steel RHA40000G - Vented grill and solid plate RH40000GY, LG Galvanized Steel RHA60000G - Vented grill and solid plate RH60000GY,LG Galvanized Steel RHA20000S16 - Vented grill only RH20000SS Stainless Steel RHA40000S16 - Vented grill only RH40000SS Stainless Steel RHA60000S16 - Vented grill only RH60000SS Stainless Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Filtered Fans - RH60000LG - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Filtered Fans
RH60000LG
Electrical - Climate Control - Filtered Fans RH60000LG
Application Type 3R / Outdoor Rainhoods Protection against rain and snow or large airborne debris Sold individually Features Easy installation Covers many external mounted Fans & Grills Fits PF2000/PF22000 thru PF5/6/7000 series Filterfans Tamperproof hardware and sealing gasket provided Standards UL 508A type 3R CSA C22.2 #94-M1 Finish Cover offered in ANSI61 gray or RAL7035 light gray powder coated finish on mild steel Also offered in stainless steel 304 #4 finish Base in Galvanized sheet steel Grill/Solid Cover Kit Offered in galvanized steel and stainless steel versions Can be installed in bottom opening of rain hood Grill allows ventilation while preventing unwanted entry of large contaminants Solid cover allows sealing of opening when fan/filter not in use (offered only with the galvanized steel kits) Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Overall Dimensions - Part No. - H - W - D - Use with - Finish RH20000GY - 10.44 7.77 2.17 PF2000/PF22000 Series ANSI 61 Gray RH20000LG - 10.44 7.77 2.17 PF2000/PF22000 Series RAL7035 RH20000SS - 10.44 7.77 2.17 PF2000/PF22000 Series Stainless Steel RH40000GY - 14.57 11.71 3.35 PF25, 30, 32, 43000 Series ANSI 61 Gray RH40000LG - 14.57 11.71 3.35 PF25, 30, 32, 43000 Series RAL7035 RH40000SS - 14.57 11.71 3.35 PF25, 30, 32, 43000 Series Stainless Steel RH60000GY - 15.88 14.66 4.33 PF5,6,7000, 65, 67000 Series ANSI 61 Gray RH60000LG - 15.88 14.66 4.33 PF5,6,7000, 65, 67000 Series RAL7035 RH60000SS - 15.88 14.66 4.33 PF5,6,7000, 65, 67000 Series Stainless Steel Grill/Solid Cover Kit Part No. - Description - Use With - Finish RHA20000G - Vented grill and solid plate RH20000GY,LG Galvanized Steel RHA40000G - Vented grill and solid plate RH40000GY, LG Galvanized Steel RHA60000G - Vented grill and solid plate RH60000GY,LG Galvanized Steel RHA20000S16 - Vented grill only RH20000SS Stainless Steel RHA40000S16 - Vented grill only RH40000SS Stainless Steel RHA60000S16 - Vented grill only RH60000SS Stainless Steel

Application

  • Type 3R / Outdoor Rainhoods
  • Protection against rain and snow or large airborne debris
  • Sold individually

Features

  • Easy installation
  • Covers many external mounted Fans & Grills
  • Fits PF2000/PF22000 thru PF5/6/7000 series Filterfans
  • Tamperproof hardware and sealing gasket provided

Standards

  • UL 508A type 3R
  • CSA C22.2 #94-M1

Finish

  • Cover offered in ANSI61 gray or RAL7035 light gray powder coated finish on mild steel
  • Also offered in stainless steel 304 #4 finish
  • Base in Galvanized sheet steel

Grill/Solid Cover Kit

  • Offered in galvanized steel and stainless steel versions
  • Can be installed in bottom opening of rain hood
  • Grill allows ventilation while preventing unwanted entry of large contaminants
  • Solid cover allows sealing of opening when fan/filter not in use (offered only with the galvanized steel kits)

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Overall Dimensions -
Part No. - H - W - D - Use with - Finish
RH20000GY - 10.44 7.77 2.17 PF2000/PF22000 Series ANSI 61 Gray
RH20000LG - 10.44 7.77 2.17 PF2000/PF22000 Series RAL7035
RH20000SS - 10.44 7.77 2.17 PF2000/PF22000 Series Stainless Steel
RH40000GY - 14.57 11.71 3.35 PF25, 30, 32, 43000 Series ANSI 61 Gray
RH40000LG - 14.57 11.71 3.35 PF25, 30, 32, 43000 Series RAL7035
RH40000SS - 14.57 11.71 3.35 PF25, 30, 32, 43000 Series Stainless Steel
RH60000GY - 15.88 14.66 4.33 PF5,6,7000, 65, 67000 Series ANSI 61 Gray
RH60000LG - 15.88 14.66 4.33 PF5,6,7000, 65, 67000 Series RAL7035
RH60000SS - 15.88 14.66 4.33 PF5,6,7000, 65, 67000 Series Stainless Steel

Grill/Solid Cover Kit


Part No. - Description - Use With - Finish
RHA20000G - Vented grill and solid plate RH20000GY,LG Galvanized Steel
RHA40000G - Vented grill and solid plate RH40000GY, LG Galvanized Steel
RHA60000G - Vented grill and solid plate RH60000GY,LG Galvanized Steel
RHA20000S16 - Vented grill only RH20000SS Stainless Steel
RHA40000S16 - Vented grill only RH40000SS Stainless Steel
RHA60000S16 - Vented grill only RH60000SS Stainless Steel

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Electronic Cooling Fans
Product Number RH60000LG
Product Name Electrical - Climate Control - Filtered Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - RH40000N4S16FDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Electrical - Climate Control - Filtered Fans - RHA60000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Electrical - Climate Control - Filtered Fans - PF43000T3RBK230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 155 SCFM (263 m³/hr)
Nominal Voltage 230 volts
View Details
Electrical - Climate Control - Filtered Fans - DPF33000A230WH - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 152 SCFM (258 m³/hr)
Nominal Voltage 230 volts
View Details