Sunnex Mounts Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 3/4-10 Threads, 2.360 in Base Diameter SX-40

Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Stainless Steel 3/4-10 Threaded Stud Mount Leveling Foot has a 2.360 in 10° articulating swivel base for mounting machinery or conveyors up to 1100 lbs.
Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Stainless Steel 3/4-10 Threaded Stud Mount Leveling Foot has a 2.360 in 10° articulating swivel base for mounting machinery or conveyors up to 1100 lbs.

Suppliers

Company
Product
Description
Supplier Links
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 3/4-10 Threads, 2.360 in Base Diameter - SX-40 - Reid Supply
Norton Shores, MI, United States
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 3/4-10 Threads, 2.360 in Base Diameter
SX-40
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 3/4-10 Threads, 2.360 in Base Diameter SX-40
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Stainless Steel 3/4-10 Threaded Stud Mount Leveling Foot has a 2.360 in 10° articulating swivel base for mounting machinery or conveyors up to 1100 lbs.

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements.


. Stainless Steel 3/4-10 Threaded Stud Mount Leveling Foot has a 2.360 in 10° articulating swivel base for mounting machinery or conveyors up to 1100 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number SX-40
Product Name Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 3/4-10 Threads, 2.360 in Base Diameter
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

 - SANDWICH Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
Double Deflection Isolator - RVD-Double-Deflection-Isolators - Isotech, Inc.
Specs
Application Vibration Isolation
Type Double Deflection Isolator
View Details
NonBuren Anti-Vibration Mount -  - Links-Japan, LLC
Specs
Application Vibration Isolation
Type Stud Plate Mount (optional feature)
Features Anchoring Holes (optional feature); Threaded Stud (optional feature)
View Details