Jergens, Inc. Threaded Leveling Pads 32572

Description
Jergens Tru-Center™ Threaded Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Material: 4140 Steel Finish: Zinc Plated Pad Heat Treat: RC 36-40 Thread Class: UNC-2A (Inch); 6g (Metric) Note(s): Jam nut is furnished. Metric Tru-Center™ Threaded Leveling Pads have (2) flats instead of a hex configuration on the head.
Request a Quote Datasheet
Description
Jergens Tru-Center™ Threaded Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Material: 4140 Steel Finish: Zinc Plated Pad Heat Treat: RC 36-40 Thread Class: UNC-2A (Inch); 6g (Metric) Note(s): Jam nut is furnished. Metric Tru-Center™ Threaded Leveling Pads have (2) flats instead of a hex configuration on the head.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Threaded Leveling Pads - 32572 - Jergens, Inc.
Cleveland, OH, United States
Threaded Leveling Pads
32572
Threaded Leveling Pads 32572
Jergens Tru-Center™ Threaded Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces. Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece. Features, Benefits, & Product Specifications: Material: 4140 Steel Finish: Zinc Plated Pad Heat Treat: RC 36-40 Thread Class: UNC-2A (Inch); 6g (Metric) Note(s): Jam nut is furnished. Metric Tru-Center™ Threaded Leveling Pads have (2) flats instead of a hex configuration on the head.

Jergens Tru-Center™ Threaded Leveling Pads provide a greater surface area where heavy loads are to be applied or where heavy pressures must be exerted on flexible or softer materials. Pad face swivels and aligns with no damage to the uneven surfaces.
Our patented Tru-Center™ products are the only pad type on the market to provide true center-line clamping. The center line of the pad and the center line of the nut always intersect at the point of contact between the pad and the workpiece.
Features, Benefits, & Product Specifications:

  • Material: 4140 Steel
  • Finish: Zinc Plated Pad
  • Heat Treat: RC 36-40
  • Thread Class: UNC-2A (Inch); 6g (Metric)

Note(s):

  • Jam nut is furnished.
  • Metric Tru-Center™ Threaded Leveling Pads have (2) flats instead of a hex configuration on the head.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number 32572
Product Name Threaded Leveling Pads
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Leveling Mounts - 32601 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details
Tapped Leveling Pads - 32501 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Pad
Features Metric; Swivel Heads; Threaded Stud
View Details
Tapped Leveling Mounts - 32616 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details