The CR4-100 is a compact wire rope isolator designed for vibration and shock isolation in sensitive equipment. It measures 1.66 inches (42 mm) in height and 1.87 inches (47 mm) in width, with a unit weight of 1.4 oz (40 g). The isolator features a 0.125 inch (3.2 mm) thru hole and is constructed with stranded 300 series stainless steel wire rope, operating within a temperature range of -150°F to 500°F (-100°C to 260°C). Under compression, it supports a maximum static load of 5.5 lbf (24 N) with a deflection of 0.77 inch (19.6 mm), exhibiting a vibration stiffness of 70 lbf/in (12 kN/m) and shock stiffness of 33 lbf/in (5.8 kN/m). Mounting options include thru hole and countersunk hole configurations. U.S. Patent 6,244,579 applies to this design.
Use Enidine Inc.'s Compact Wire Rope Isolators for the best performance in vibration isolation. The compact design is smaller than most wire ropes and can provide both shock and vibration absorption even in situations where package space and sway are an issue.
Enidine Inc.'s Compact Wire Rope Isolator is made of all-metal, which gives the best multi-axis shock and vibration isolation. Even reliable in hostile environments, the WRI products have almost no maintenance and are highly resistant to oil, ozone, abrasives, and chemicals. Using WRI products can reduce the amount of premature equipment failure and costly machine downtime.
Even if you have a non-standard application, you may still be able to use regular Wire Rope Isolators. These standard products can suit nearly any application. In unique circumstances, Enidine can create a custom isolator for your needs.
Features:
Applications:
| Enidine Inc. | |
|---|---|
| Product Category | Vibration Isolators and Machine Mounts |
| Product Number | CR4-100 |
| Product Name | Compact Wire Rope Isolator |
| Application | Vibration Isolation |