Sunnen Products Company Vertical Honing Machine SV-3000 Series

Description
he SV-3000 is the next step in the continuing evolution of the Sunnen SV series, including a new look combined with the new Sunnen2 controls. The SV-3000 Series is capable of holding the industry’s tightest production environment tolerances as fine as 0.00025 mm (0.000010 in.) tolerances far superior to I.D. grinding. This agile system is suited for an impressive range of applications, including: Hydraulic valves, valve bodies, and pumps Diesel fuel injectors Gears, including transmission and other precision gears Gun barrels Refrigeration compressor components Turbocharger housings and bearings Small engine cylinders and connecting rods Medical parts Perfect for mid- to high-production manufacturers, the SV-3000 Series delivers the lowest cost per honed part with the tight bore tolerances you expect from Sunnen. FEATURES + BENEFITS Centrally mounted operator station can be swiveled 180º for flexibility during setup and production modes. Work area enclosure includes removable side panels for easy access during setup and maintenance. “Lubed-for-life” over-sized stroke guideways ensure superior performance and long, trouble-free life. Precision high-torque output belt-drive servo spindle. Patented load-sensing feed system can operate in constant rate or pressure mode to optimize the process. Advanced servo stroke control allows the machine to short stroke or dwell in any part of the bore. Synchronized servo stroke and spindle maintain constant crosshatch finish throughout the bore from end to end with no rollover. Multiple-spindle configurations available. Rugged, solid cast polymer composite base reduces vibration for enhanced performance and precision honing (standard on single-column machines; custom-welded base on multi-column configuration). Brushing stations for demanding surface finish requirements. Cast iron column for increased rigidity and optimum precision. Latest in safety technology with safety PLC, safe drive systems, and a secondary stroker brake. Standard LED work area lighting.
Datasheet
Description
he SV-3000 is the next step in the continuing evolution of the Sunnen SV series, including a new look combined with the new Sunnen2 controls. The SV-3000 Series is capable of holding the industry’s tightest production environment tolerances as fine as 0.00025 mm (0.000010 in.) tolerances far superior to I.D. grinding. This agile system is suited for an impressive range of applications, including: Hydraulic valves, valve bodies, and pumps Diesel fuel injectors Gears, including transmission and other precision gears Gun barrels Refrigeration compressor components Turbocharger housings and bearings Small engine cylinders and connecting rods Medical parts Perfect for mid- to high-production manufacturers, the SV-3000 Series delivers the lowest cost per honed part with the tight bore tolerances you expect from Sunnen. FEATURES + BENEFITS Centrally mounted operator station can be swiveled 180º for flexibility during setup and production modes. Work area enclosure includes removable side panels for easy access during setup and maintenance. “Lubed-for-life” over-sized stroke guideways ensure superior performance and long, trouble-free life. Precision high-torque output belt-drive servo spindle. Patented load-sensing feed system can operate in constant rate or pressure mode to optimize the process. Advanced servo stroke control allows the machine to short stroke or dwell in any part of the bore. Synchronized servo stroke and spindle maintain constant crosshatch finish throughout the bore from end to end with no rollover. Multiple-spindle configurations available. Rugged, solid cast polymer composite base reduces vibration for enhanced performance and precision honing (standard on single-column machines; custom-welded base on multi-column configuration). Brushing stations for demanding surface finish requirements. Cast iron column for increased rigidity and optimum precision. Latest in safety technology with safety PLC, safe drive systems, and a secondary stroker brake. Standard LED work area lighting.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vertical Honing Machine - SV-3000 Series - Sunnen Products Company
St. Louis, MO, United States
Vertical Honing Machine
SV-3000 Series
Vertical Honing Machine SV-3000 Series
he SV-3000 is the next step in the continuing evolution of the Sunnen SV series, including a new look combined with the new Sunnen2 controls. The SV-3000 Series is capable of holding the industry’s tightest production environment tolerances as fine as 0.00025 mm (0.000010 in.) tolerances far superior to I.D. grinding. This agile system is suited for an impressive range of applications, including: Hydraulic valves, valve bodies, and pumps Diesel fuel injectors Gears, including transmission and other precision gears Gun barrels Refrigeration compressor components Turbocharger housings and bearings Small engine cylinders and connecting rods Medical parts Perfect for mid- to high-production manufacturers, the SV-3000 Series delivers the lowest cost per honed part with the tight bore tolerances you expect from Sunnen. FEATURES + BENEFITS Centrally mounted operator station can be swiveled 180º for flexibility during setup and production modes. Work area enclosure includes removable side panels for easy access during setup and maintenance. “Lubed-for-life” over-sized stroke guideways ensure superior performance and long, trouble-free life. Precision high-torque output belt-drive servo spindle. Patented load-sensing feed system can operate in constant rate or pressure mode to optimize the process. Advanced servo stroke control allows the machine to short stroke or dwell in any part of the bore. Synchronized servo stroke and spindle maintain constant crosshatch finish throughout the bore from end to end with no rollover. Multiple-spindle configurations available. Rugged, solid cast polymer composite base reduces vibration for enhanced performance and precision honing (standard on single-column machines; custom-welded base on multi-column configuration). Brushing stations for demanding surface finish requirements. Cast iron column for increased rigidity and optimum precision. Latest in safety technology with safety PLC, safe drive systems, and a secondary stroker brake. Standard LED work area lighting.

he SV-3000 is the next step in the continuing evolution of the Sunnen SV series, including a new look combined with the new Sunnen2 controls.
The SV-3000 Series is capable of holding the industry’s tightest production environment tolerances as fine as 0.00025 mm (0.000010 in.) tolerances far superior to I.D. grinding.

This agile system is suited for an impressive range of applications, including:

  • Hydraulic valves, valve bodies, and pumps
  • Diesel fuel injectors
  • Gears, including transmission and other precision gears
  • Gun barrels
  • Refrigeration compressor components
  • Turbocharger housings and bearings
  • Small engine cylinders and connecting rods
  • Medical parts

Perfect for mid- to high-production manufacturers, the SV-3000 Series delivers the lowest cost per honed part with the tight bore tolerances you expect from Sunnen.

FEATURES + BENEFITS

  • Centrally mounted operator station can be swiveled 180º for flexibility during setup and production modes.
  • Work area enclosure includes removable side panels for easy access during setup and maintenance.
  • “Lubed-for-life” over-sized stroke guideways ensure superior performance and long, trouble-free life.
  • Precision high-torque output belt-drive servo spindle.
  • Patented load-sensing feed system can operate in constant rate or pressure mode to optimize the process.
  • Advanced servo stroke control allows the machine to short stroke or dwell in any part of the bore.
  • Synchronized servo stroke and spindle maintain constant crosshatch finish throughout the bore from end to end with no rollover.
  • Multiple-spindle configurations available.
  • Rugged, solid cast polymer composite base reduces vibration for enhanced performance and precision honing (standard on single-column machines; custom-welded base on multi-column configuration).
  • Brushing stations for demanding surface finish requirements.
  • Cast iron column for increased rigidity and optimum precision.
  • Latest in safety technology with safety PLC, safe drive systems, and a secondary stroker brake.
  • Standard LED work area lighting.
Supplier's Site Datasheet

Technical Specifications

  Sunnen Products Company
Product Category Honing, Lapping, and Super-finishing Machines
Product Number SV-3000 Series
Product Name Vertical Honing Machine
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
Rotary Speed 50 to 4000 rpm
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Surfacing Machine - S7A - Rottler Manufacturing
Rottler Manufacturing
Specs
Type Superfinishing
Mounting Floor
Applications / Material Abraded Automotive or Paint; Heads / Blocks; Metal
View Details
Double Side Lapping Machine (DSM) Basic -  - SpeedFam Corporation
Specs
Type Lapping Machine
Mounting Floor
Applications / Material Abraded Ceramics / Glass; Metal
View Details
Power Horizontal Honing Machine - SSH-1680 - Sunnen Products Company
Specs
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
View Details
Floor Standing Single Sided Lapping/ Polishing Machine - Model 36 - Precision Surfacing Solutions
Specs
Type Lapping Machine
Mounting Floor
Applications / Material Abraded Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Metal; Ophthalmic or Optical; Plastics or Composites; Wet Grinding
View Details