Sunnen Products Company Horizontal Tube Hone HTB-Series

Description
The HTB-Series is a versatile tube honing machine that combines the best features of other Sunnen and General Hone machines. Precision sizing and finishing of long and large bores has never been easier or more productive. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.) standard: 25 – 350 mm (1 – 13.8 in) Diameter Range (I.D.) optional: Up to 550 mm (21.654 in) Diameter Range (O.D.) standard: 60 – 400 mm (6.24 – 15.8 in) Diameter Range (O.D.) optional: 350 – 600 mm (13.8 – 23.6 in) Spindle Motor: 3 kW (4 Hp) FEATURES & BENEFITS A PLC control and digital display allow complete control and monitoring of machine conditions. A built-in load meter indicates high and low spots in the tube bore as the operator can adjust the stroke as required for optimum cycle time. The operator can also work out tight spots in the bore when using the Short Stroke Cycle and Stroke Dwell features. The Sunnen Modular Honing Tool System continually compensates for stock removal and stone wear to keep the machine running at peak efficiency at all times. The HTB series is available in two-meter, four-meter, six-meter and eight-meter models. Several different tooling systems are available depending on the specific application. Lifetime application service with every machine purchase.
Datasheet
Description
The HTB-Series is a versatile tube honing machine that combines the best features of other Sunnen and General Hone machines. Precision sizing and finishing of long and large bores has never been easier or more productive. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.) standard: 25 – 350 mm (1 – 13.8 in) Diameter Range (I.D.) optional: Up to 550 mm (21.654 in) Diameter Range (O.D.) standard: 60 – 400 mm (6.24 – 15.8 in) Diameter Range (O.D.) optional: 350 – 600 mm (13.8 – 23.6 in) Spindle Motor: 3 kW (4 Hp) FEATURES & BENEFITS A PLC control and digital display allow complete control and monitoring of machine conditions. A built-in load meter indicates high and low spots in the tube bore as the operator can adjust the stroke as required for optimum cycle time. The operator can also work out tight spots in the bore when using the Short Stroke Cycle and Stroke Dwell features. The Sunnen Modular Honing Tool System continually compensates for stock removal and stone wear to keep the machine running at peak efficiency at all times. The HTB series is available in two-meter, four-meter, six-meter and eight-meter models. Several different tooling systems are available depending on the specific application. Lifetime application service with every machine purchase.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Tube Hone - HTB-Series - Sunnen Products Company
St. Louis, MO, United States
Horizontal Tube Hone
HTB-Series
Horizontal Tube Hone HTB-Series
The HTB-Series is a versatile tube honing machine that combines the best features of other Sunnen and General Hone machines. Precision sizing and finishing of long and large bores has never been easier or more productive. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.) standard: 25 – 350 mm (1 – 13.8 in) Diameter Range (I.D.) optional: Up to 550 mm (21.654 in) Diameter Range (O.D.) standard: 60 – 400 mm (6.24 – 15.8 in) Diameter Range (O.D.) optional: 350 – 600 mm (13.8 – 23.6 in) Spindle Motor: 3 kW (4 Hp) FEATURES & BENEFITS A PLC control and digital display allow complete control and monitoring of machine conditions. A built-in load meter indicates high and low spots in the tube bore as the operator can adjust the stroke as required for optimum cycle time. The operator can also work out tight spots in the bore when using the Short Stroke Cycle and Stroke Dwell features. The Sunnen Modular Honing Tool System continually compensates for stock removal and stone wear to keep the machine running at peak efficiency at all times. The HTB series is available in two-meter, four-meter, six-meter and eight-meter models. Several different tooling systems are available depending on the specific application. Lifetime application service with every machine purchase.

The HTB-Series is a versatile tube honing machine that combines the best features of other Sunnen and General Hone machines. Precision sizing and finishing of long and large bores has never been easier or more productive.

If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information.

MACHINE SPECIFICATIONS

  • Diameter Range (I.D.) standard: 25 – 350 mm (1 – 13.8 in)
  • Diameter Range (I.D.) optional: Up to 550 mm (21.654 in)
  • Diameter Range (O.D.) standard: 60 – 400 mm (6.24 – 15.8 in)
  • Diameter Range (O.D.) optional: 350 – 600 mm (13.8 – 23.6 in)
  • Spindle Motor: 3 kW (4 Hp)

FEATURES & BENEFITS

  • A PLC control and digital display allow complete control and monitoring of machine conditions.
  • A built-in load meter indicates high and low spots in the tube bore as the operator can adjust the stroke as required for optimum cycle time.
  • The operator can also work out tight spots in the bore when using the Short Stroke Cycle and Stroke Dwell features.
  • The Sunnen Modular Honing Tool System continually compensates for stock removal and stone wear to keep the machine running at peak efficiency at all times.
  • The HTB series is available in two-meter, four-meter, six-meter and eight-meter models. Several different tooling systems are available depending on the specific application.
  • Lifetime application service with every machine purchase.
Supplier's Site Datasheet

Technical Specifications

  Sunnen Products Company
Product Category Honing, Lapping, and Super-finishing Machines
Product Number HTB-Series
Product Name Horizontal Tube Hone
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
Rotary Speed 30 to 400 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Air File -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Lapping Machine; Filing - Fine Grinding
Mounting Handheld
Applications / Material Abraded Metal
View Details
Single Side Lapping Machine - BAW/BTAW - SpeedFam Corporation
Specs
Type Lapping Machine
Mounting Floor
Applications / Material Abraded Ceramics / Glass; Clean / Surface Prep; Metal
View Details
Surfacing Machine - S7A - Rottler Manufacturing
Rottler Manufacturing
Specs
Type Superfinishing
Mounting Floor
Applications / Material Abraded Automotive or Paint; Heads / Blocks; Metal
View Details
Horizontal Tube Hone - HTC-Series - Sunnen Products Company
Sunnen Products Company
Specs
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
View Details