Precision Surfacing Solutions 4-Way, Planetary, Dual Face Lapping And Polishing Machine LSP 20

Description
The Lapmaster Model LSP-20 is a 4-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP-20 can lap or polish a wide range of materials to very tight specifications. The LSP-20 is driven by four, variable speed motors for maximum process control flexibility. All four rotating machine components, the ring gear, sun gear, top plate and bottom plate, are independently controlled. Process down pressure requirements are pneumatically regulated and continuously monitored by a series of three load cells. The machine is operated through a graphical, colour interface to a programmable controller. The custom designed software prompts the operator for specific operating parameters and stores up to 25 different lapping and polishing routines containing up to 16 different process steps which can be recalled for later use. The five work carriers are pin driven for smooth action while processing fragile parts. Plate and carrier speeds and acceleration are precisely controlled through AC frequency inverters for gentle machine cycle start and end steps. The outer pin drive drops below the plate for the facilitation of machine loading and unloading. Full automation control of the load and unload steps is offered as an option for high production applications. The machine is built on a heavy duty, rigid box beam frame. Wetted parts and hardware are made from corrosionresistant materials. The entire head assembly is supported by a 4-stantion bridge that is raised and lowered through a series of ball screws. The top plate is driven from above to facilitate water cooling both of thelapping and polishing surfaces, if so desired. The exposed rotating parts are enclosed by an OSHA and CC compliant reinforced transparent guard that slides out of the way for easy access. Slurry is fed through the top plate by variable speed, peristaltic pumping system. A propeller type agitator keeps the abrasive suspended until use. A part thickness sizing device to automatically shut off the machine, and a water rinse at the end of each run to assist in cleaning are optional. Custom lapping and polishing plates are available upon request, as are special electrical services. Each machine comes complete with a set of four conditioning gears, a flatness gauge and a starter kit of abrasive, vehicle and carriers.
Description
The Lapmaster Model LSP-20 is a 4-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP-20 can lap or polish a wide range of materials to very tight specifications. The LSP-20 is driven by four, variable speed motors for maximum process control flexibility. All four rotating machine components, the ring gear, sun gear, top plate and bottom plate, are independently controlled. Process down pressure requirements are pneumatically regulated and continuously monitored by a series of three load cells. The machine is operated through a graphical, colour interface to a programmable controller. The custom designed software prompts the operator for specific operating parameters and stores up to 25 different lapping and polishing routines containing up to 16 different process steps which can be recalled for later use. The five work carriers are pin driven for smooth action while processing fragile parts. Plate and carrier speeds and acceleration are precisely controlled through AC frequency inverters for gentle machine cycle start and end steps. The outer pin drive drops below the plate for the facilitation of machine loading and unloading. Full automation control of the load and unload steps is offered as an option for high production applications. The machine is built on a heavy duty, rigid box beam frame. Wetted parts and hardware are made from corrosionresistant materials. The entire head assembly is supported by a 4-stantion bridge that is raised and lowered through a series of ball screws. The top plate is driven from above to facilitate water cooling both of thelapping and polishing surfaces, if so desired. The exposed rotating parts are enclosed by an OSHA and CC compliant reinforced transparent guard that slides out of the way for easy access. Slurry is fed through the top plate by variable speed, peristaltic pumping system. A propeller type agitator keeps the abrasive suspended until use. A part thickness sizing device to automatically shut off the machine, and a water rinse at the end of each run to assist in cleaning are optional. Custom lapping and polishing plates are available upon request, as are special electrical services. Each machine comes complete with a set of four conditioning gears, a flatness gauge and a starter kit of abrasive, vehicle and carriers.

Suppliers

Company
Product
Description
Supplier Links
4-Way, Planetary, Dual Face Lapping And Polishing Machine - LSP 20 - Precision Surfacing Solutions
Mt. Prospect, IL, USA
4-Way, Planetary, Dual Face Lapping And Polishing Machine
LSP 20
4-Way, Planetary, Dual Face Lapping And Polishing Machine LSP 20
The Lapmaster Model LSP-20 is a 4-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP-20 can lap or polish a wide range of materials to very tight specifications. The LSP-20 is driven by four, variable speed motors for maximum process control flexibility. All four rotating machine components, the ring gear, sun gear, top plate and bottom plate, are independently controlled. Process down pressure requirements are pneumatically regulated and continuously monitored by a series of three load cells. The machine is operated through a graphical, colour interface to a programmable controller. The custom designed software prompts the operator for specific operating parameters and stores up to 25 different lapping and polishing routines containing up to 16 different process steps which can be recalled for later use. The five work carriers are pin driven for smooth action while processing fragile parts. Plate and carrier speeds and acceleration are precisely controlled through AC frequency inverters for gentle machine cycle start and end steps. The outer pin drive drops below the plate for the facilitation of machine loading and unloading. Full automation control of the load and unload steps is offered as an option for high production applications. The machine is built on a heavy duty, rigid box beam frame. Wetted parts and hardware are made from corrosionresistant materials. The entire head assembly is supported by a 4-stantion bridge that is raised and lowered through a series of ball screws. The top plate is driven from above to facilitate water cooling both of thelapping and polishing surfaces, if so desired. The exposed rotating parts are enclosed by an OSHA and CC compliant reinforced transparent guard that slides out of the way for easy access. Slurry is fed through the top plate by variable speed, peristaltic pumping system. A propeller type agitator keeps the abrasive suspended until use. A part thickness sizing device to automatically shut off the machine, and a water rinse at the end of each run to assist in cleaning are optional. Custom lapping and polishing plates are available upon request, as are special electrical services. Each machine comes complete with a set of four conditioning gears, a flatness gauge and a starter kit of abrasive, vehicle and carriers.
  • The Lapmaster Model LSP-20 is a 4-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP-20 can lap or polish a wide range of materials to very tight specifications.
  • The LSP-20 is driven by four, variable speed motors for maximum process control flexibility. All four rotating machine components, the ring gear, sun gear, top plate and bottom plate, are independently controlled. Process down pressure requirements are pneumatically regulated and continuously monitored by a series of three load cells.
  • The machine is operated through a graphical, colour interface to a programmable controller. The custom designed software prompts the operator for specific operating parameters and stores up to 25 different lapping and polishing routines containing up to 16 different process steps which can be recalled for later use.
  • The five work carriers are pin driven for smooth action while processing fragile parts. Plate and carrier speeds and acceleration are precisely controlled through AC frequency inverters for gentle machine cycle start and end steps. The outer pin drive drops below the plate for the facilitation of machine loading and unloading. Full automation control of the load and unload steps is offered as an option for high production applications.
  • The machine is built on a heavy duty, rigid box beam frame. Wetted parts and hardware are made from corrosionresistant materials. The entire head assembly is supported by a 4-stantion bridge that is raised and lowered through a series of ball screws. The top plate is driven from above to facilitate water cooling both of thelapping and polishing surfaces, if so desired.
  • The exposed rotating parts are enclosed by an OSHA and CC compliant reinforced transparent guard that slides out of the way for easy access.
  • Slurry is fed through the top plate by variable speed, peristaltic pumping system. A propeller type agitator keeps the abrasive suspended until use.
  • A part thickness sizing device to automatically shut off the machine, and a water rinse at the end of each run to assist in cleaning are optional.
  • Custom lapping and polishing plates are available upon request, as are special electrical services. Each machine comes complete with a set of four conditioning gears, a flatness gauge and a starter kit of abrasive, vehicle and carriers.
Supplier's Site

Technical Specifications

  Precision Surfacing Solutions
Product Category Polishing and Buffing Machines
Product Number LSP 20
Product Name 4-Way, Planetary, Dual Face Lapping And Polishing Machine
Type Double Sided (Double Disc); Polisher; Lapping Machine
Mounting Floor
Applications / Materials Abraded Metal; Wet Finishing; Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Plastics or Composites; Ophthalmic or Optical
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Grish Fiber Polisher - GFP-150 - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Bench / Pedestal
Applications / Materials Abraded Ophthalmic or Optical
View Details
Single Side Soft Polishing Machine - SPAW - SpeedFam Corporation
Specs
Type Polisher
Mounting Floor
Applications / Materials Abraded Metal; Clean / Surface Prep; Ceramics / Glass
View Details
Spectrum System 1000® - SS-1000 - LECO Corporation
Specs
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Metallographic or Spectrographic Applications
Rotary Speed 500 rpm
View Details
Floor Preparation and Finishing Machines - PG 530 - Husqvarna
Specs
Applications / Materials Abraded Building & Construction; Concrete Floor Finishing
Power Source Electric Motor
AC Voltage & Phase 208-230/240V/60Hz; 460/480V/60Hz; Single Phase; Three Phase
View Details