Sunnen Products Company Horizontal Tube Hone HTH-Series

Description
The HTH-Series is a versatile tube honing machine that combines the best features of other Sunnen and General Hone machines. Precision sizing and finishing of long and large bores has never been easier or more productive. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.): 25 – 1000 mm (1 – 40 in) Diameter Range (O.D.): 60 -400 mm (2.4 – 15.8 in) standard 350 – 600 mm (13.8 – 23.6) optional Spindle Motor: 6.0 kW Spindle Speed Rate: 15-450 RPM FEATURES & BENEFITS A PLC control and digital display allow complete control and monitoring of machine conditions. A built-in load meter indicates high and low spots in the tube bore as the operator can adjust the stroke as required for optimum cycle time. operator can also work out tight spots in the bore when using the Short Stroke Cycle and Stroke Dwell features. The Sunnen Modular Honing Tool System continually compensates for stock removal and stone wear to keep the machine running at peak efficiency at all times. The HTH series is available in two-meter, four-meter, six-meter, eight-meter, and ten-meter models. Several different tooling systems are available depending on the specific application. Lifetime application service with every machine purchase.
Description
The HTH-Series is a versatile tube honing machine that combines the best features of other Sunnen and General Hone machines. Precision sizing and finishing of long and large bores has never been easier or more productive. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.): 25 – 1000 mm (1 – 40 in) Diameter Range (O.D.): 60 -400 mm (2.4 – 15.8 in) standard 350 – 600 mm (13.8 – 23.6) optional Spindle Motor: 6.0 kW Spindle Speed Rate: 15-450 RPM FEATURES & BENEFITS A PLC control and digital display allow complete control and monitoring of machine conditions. A built-in load meter indicates high and low spots in the tube bore as the operator can adjust the stroke as required for optimum cycle time. operator can also work out tight spots in the bore when using the Short Stroke Cycle and Stroke Dwell features. The Sunnen Modular Honing Tool System continually compensates for stock removal and stone wear to keep the machine running at peak efficiency at all times. The HTH series is available in two-meter, four-meter, six-meter, eight-meter, and ten-meter models. Several different tooling systems are available depending on the specific application. Lifetime application service with every machine purchase.
Datasheet
Datasheet Summary
Powered by GS/AI

The Sunnen HTH-Series Horizontal Tube Hone is designed for high production efficiency in honing applications. It features a powerful 6 kW spindle drive system and a 4-step gearbox, enabling a stock removal rate of up to 800 cm¬=/h. The machine accommodates a wide diameter range, supporting internal diameters from 25 to 600 mm and external diameters from 60 to 400 mm, with options for larger sizes. The HTH-Series incorporates advanced control systems, including a PLC control with a 10.4,Äù color touch screen for easy setup and monitoring. It offers features such as tool overload protection, variable stroke speeds, and a digital stroke position indicator. The machine is equipped with a lubrication system for way bearings, spindle bearings, and gear reducers, ensuring smooth operation. Safety features include light curtains for operator protection, and the machine can be customized with various optional components, such as filter units and in-process gaging systems. The HTH-Series is suitable for a variety of applications, including cylinder liners and hydraulic components, making it a versatile choice for engineers seeking reliable honing solutions.

Datasheet Summary
Powered by GS/AI

The Sunnen HTH-Series Horizontal Tube Hone is designed for high production efficiency in honing applications. It features a powerful 6 kW spindle drive system and a 4-step gearbox, enabling a stock removal rate of up to 800 cm¬=/h. The machine accommodates a wide diameter range, supporting internal diameters from 25 to 600 mm and external diameters from 60 to 400 mm, with options for larger sizes. The HTH-Series incorporates advanced control systems, including a PLC control with a 10.4,Äù color touch screen for easy setup and monitoring. It offers features such as tool overload protection, variable stroke speeds, and a digital stroke position indicator. The machine is equipped with a lubrication system for way bearings, spindle bearings, and gear reducers, ensuring smooth operation. Safety features include light curtains for operator protection, and the machine can be customized with various optional components, such as filter units and in-process gaging systems. The HTH-Series is suitable for a variety of applications, including cylinder liners and hydraulic components, making it a versatile choice for engineers seeking reliable honing solutions.

Suppliers

Company
Product
Description
Supplier Links
Horizontal Tube Hone - HTH-Series - Sunnen Products Company
St. Louis, MO, United States
Horizontal Tube Hone
HTH-Series
Horizontal Tube Hone HTH-Series
The HTH-Series is a versatile tube honing machine that combines the best features of other Sunnen and General Hone machines. Precision sizing and finishing of long and large bores has never been easier or more productive. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.): 25 – 1000 mm (1 – 40 in) Diameter Range (O.D.): 60 -400 mm (2.4 – 15.8 in) standard 350 – 600 mm (13.8 – 23.6) optional Spindle Motor: 6.0 kW Spindle Speed Rate: 15-450 RPM FEATURES & BENEFITS A PLC control and digital display allow complete control and monitoring of machine conditions. A built-in load meter indicates high and low spots in the tube bore as the operator can adjust the stroke as required for optimum cycle time. operator can also work out tight spots in the bore when using the Short Stroke Cycle and Stroke Dwell features. The Sunnen Modular Honing Tool System continually compensates for stock removal and stone wear to keep the machine running at peak efficiency at all times. The HTH series is available in two-meter, four-meter, six-meter, eight-meter, and ten-meter models. Several different tooling systems are available depending on the specific application. Lifetime application service with every machine purchase.

The HTH-Series is a versatile tube honing machine that combines the best features of other Sunnen and General Hone machines. Precision sizing and finishing of long and large bores has never been easier or more productive.

If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information.

MACHINE SPECIFICATIONS

  • Diameter Range (I.D.): 25 – 1000 mm (1 – 40 in)
  • Diameter Range (O.D.):
    • 60 -400 mm (2.4 – 15.8 in) standard
    • 350 – 600 mm (13.8 – 23.6) optional
  • Spindle Motor: 6.0 kW
  • Spindle Speed Rate: 15-450 RPM

FEATURES & BENEFITS

  • A PLC control and digital display allow complete control and monitoring of machine conditions.
  • A built-in load meter indicates high and low spots in the tube bore as the operator can adjust the stroke as required for optimum cycle time.
  • operator can also work out tight spots in the bore when using the Short Stroke Cycle and Stroke Dwell features.
  • The Sunnen Modular Honing Tool System continually compensates for stock removal and stone wear to keep the machine running at peak efficiency at all times.
  • The HTH series is available in two-meter, four-meter, six-meter, eight-meter, and ten-meter models. Several different tooling systems are available depending on the specific application.
  • Lifetime application service with every machine purchase.
Supplier's Site Datasheet

Technical Specifications

  Sunnen Products Company
Product Category Honing, Lapping, and Super-finishing Machines
Product Number HTH-Series
Product Name Horizontal Tube Hone
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
Rotary Speed 15 to 450 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Double-Side High-Precision Fine Grinding Machine - AC MicroLine 1200 - Precision Surfacing Solutions
Specs
Mounting Floor
Applications / Material Abraded Clean / Surface Prep
Automation / Material Handling Manual
View Details
Air File -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Lapping Machine; Filing - Fine Grinding
Mounting Handheld
Applications / Material Abraded Metal
View Details
Double Side Lapping Machine (DSM) Basic -  - SpeedFam Corporation
Specs
Type Lapping Machine
Mounting Floor
Applications / Material Abraded Ceramics / Glass; Metal
View Details
Power Stroked Horizontal Honing Machine - SH-4000 - Sunnen Products Company
Specs
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
View Details