Precision Surfacing Solutions 3-Way, Planetary, Dual Face Lapping And Polishing Machine LSP 12

Description
The Lapmaster Model LSP 12 is a 3-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP12 can lap or polish a wide range of materials to ver y tight specifications. The LSP 12 is driven by three, variable speed motors for maximum process control flexibility. All three rotating machine components, the bottom plate, sun gear, and ring gear, are independently controlled. The top plate is fixed, suspended with a continuous wire. This unique suspension method (patent pending) allows the top plate to follow the movements of the bottom plate typically associated with run-out and uneven incoming part sizes more accurately than traditional dual face machine designs. As an option, a fourth motor is available for driving the top plate in order to create a 4-way motion machine configuration. The LSP 12 incorporates a hydrodynamic plain bearing to support the bottom plate. This unique design virtually eliminates both plate run-out and vibration that are typically associated with ball bearing or table bearing designs. This system levitates the bottom plate with hydraulic force, ensuring minimal bearing deformation under load. The machine is operated through a graphical interface to a programmable controller. The custom designed software prompts the operator for specific operating parameters and stores up to 8 different lapping and polishing routines containing up to 20 different process steps which can be recalled for later use. The six work carriers are gear driven for smooth action while processing fragile parts. Plate and carrier speeds and acceleration are precisely controlled through AC frequency inverters for gentle machine cycle start and end steps. The outer gear drive drops below the plate for the facilitation of machine loading and unloading. The top plate down pressure is continuously monitored and adjusted through the control system to maintain constant weight on the parts. The machine is built on a heavy duty, cast and fabricated frame. Wetted parts and hardware are made from corrosion resistant materials. The entire head assembly is supported by a heavy-duty fabricated bridge design. The overhead arm suspending the head assembly can be swung out of the way for easy lapping plate or polishing pad replacement. Slurry is fed through the top plate by a variable speed, peristaltic pumping system. A propeller type agitator keeps the abrasive suspended until use. A part thickness sizing device to automatically shut off the machine, a water rinse at the end of each run to assist in cleaning, and 316 Stainless Steel wetted components are also available options. Custom lapping and polishing plates are available upon request, as are special electrical services. Each machine comes complete with a set of four conditioning gears, a flatness gauge, and a starter kit of abrasive, vehicle, and carriers.
Description
The Lapmaster Model LSP 12 is a 3-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP12 can lap or polish a wide range of materials to ver y tight specifications. The LSP 12 is driven by three, variable speed motors for maximum process control flexibility. All three rotating machine components, the bottom plate, sun gear, and ring gear, are independently controlled. The top plate is fixed, suspended with a continuous wire. This unique suspension method (patent pending) allows the top plate to follow the movements of the bottom plate typically associated with run-out and uneven incoming part sizes more accurately than traditional dual face machine designs. As an option, a fourth motor is available for driving the top plate in order to create a 4-way motion machine configuration. The LSP 12 incorporates a hydrodynamic plain bearing to support the bottom plate. This unique design virtually eliminates both plate run-out and vibration that are typically associated with ball bearing or table bearing designs. This system levitates the bottom plate with hydraulic force, ensuring minimal bearing deformation under load. The machine is operated through a graphical interface to a programmable controller. The custom designed software prompts the operator for specific operating parameters and stores up to 8 different lapping and polishing routines containing up to 20 different process steps which can be recalled for later use. The six work carriers are gear driven for smooth action while processing fragile parts. Plate and carrier speeds and acceleration are precisely controlled through AC frequency inverters for gentle machine cycle start and end steps. The outer gear drive drops below the plate for the facilitation of machine loading and unloading. The top plate down pressure is continuously monitored and adjusted through the control system to maintain constant weight on the parts. The machine is built on a heavy duty, cast and fabricated frame. Wetted parts and hardware are made from corrosion resistant materials. The entire head assembly is supported by a heavy-duty fabricated bridge design. The overhead arm suspending the head assembly can be swung out of the way for easy lapping plate or polishing pad replacement. Slurry is fed through the top plate by a variable speed, peristaltic pumping system. A propeller type agitator keeps the abrasive suspended until use. A part thickness sizing device to automatically shut off the machine, a water rinse at the end of each run to assist in cleaning, and 316 Stainless Steel wetted components are also available options. Custom lapping and polishing plates are available upon request, as are special electrical services. Each machine comes complete with a set of four conditioning gears, a flatness gauge, and a starter kit of abrasive, vehicle, and carriers.

Suppliers

Company
Product
Description
Supplier Links
3-Way, Planetary, Dual Face Lapping And Polishing Machine - LSP 12 - Precision Surfacing Solutions
Mt. Prospect, IL, USA
3-Way, Planetary, Dual Face Lapping And Polishing Machine
LSP 12
3-Way, Planetary, Dual Face Lapping And Polishing Machine LSP 12
The Lapmaster Model LSP 12 is a 3-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP12 can lap or polish a wide range of materials to ver y tight specifications. The LSP 12 is driven by three, variable speed motors for maximum process control flexibility. All three rotating machine components, the bottom plate, sun gear, and ring gear, are independently controlled. The top plate is fixed, suspended with a continuous wire. This unique suspension method (patent pending) allows the top plate to follow the movements of the bottom plate typically associated with run-out and uneven incoming part sizes more accurately than traditional dual face machine designs. As an option, a fourth motor is available for driving the top plate in order to create a 4-way motion machine configuration. The LSP 12 incorporates a hydrodynamic plain bearing to support the bottom plate. This unique design virtually eliminates both plate run-out and vibration that are typically associated with ball bearing or table bearing designs. This system levitates the bottom plate with hydraulic force, ensuring minimal bearing deformation under load. The machine is operated through a graphical interface to a programmable controller. The custom designed software prompts the operator for specific operating parameters and stores up to 8 different lapping and polishing routines containing up to 20 different process steps which can be recalled for later use. The six work carriers are gear driven for smooth action while processing fragile parts. Plate and carrier speeds and acceleration are precisely controlled through AC frequency inverters for gentle machine cycle start and end steps. The outer gear drive drops below the plate for the facilitation of machine loading and unloading. The top plate down pressure is continuously monitored and adjusted through the control system to maintain constant weight on the parts. The machine is built on a heavy duty, cast and fabricated frame. Wetted parts and hardware are made from corrosion resistant materials. The entire head assembly is supported by a heavy-duty fabricated bridge design. The overhead arm suspending the head assembly can be swung out of the way for easy lapping plate or polishing pad replacement. Slurry is fed through the top plate by a variable speed, peristaltic pumping system. A propeller type agitator keeps the abrasive suspended until use. A part thickness sizing device to automatically shut off the machine, a water rinse at the end of each run to assist in cleaning, and 316 Stainless Steel wetted components are also available options. Custom lapping and polishing plates are available upon request, as are special electrical services. Each machine comes complete with a set of four conditioning gears, a flatness gauge, and a starter kit of abrasive, vehicle, and carriers.
  • The Lapmaster Model LSP 12 is a 3-way, planetar y, dual face lapping and polishing machine with a sophisticated control system. It can execute complex lapping and polishing routines while producing precise and repeatable results. The LSP12 can lap or polish a wide range of materials to ver y tight specifications.
  • The LSP 12 is driven by three, variable speed motors for maximum process control flexibility. All three rotating machine components, the bottom plate, sun gear, and ring gear, are independently controlled. The top plate is fixed, suspended with a continuous wire. This unique suspension method (patent pending) allows the top plate to follow the movements of the bottom plate typically associated with run-out and uneven incoming part sizes more accurately than traditional dual face machine designs. As an option, a fourth motor is available for driving the top plate in order to create a 4-way motion machine configuration.
  • The LSP 12 incorporates a hydrodynamic plain bearing to support the bottom plate. This unique design virtually eliminates both plate run-out and vibration that are typically associated with ball bearing or table bearing designs. This system levitates the bottom plate with hydraulic force, ensuring minimal bearing deformation under load.
  • The machine is operated through a graphical interface to a programmable controller. The custom designed software prompts the operator for specific operating parameters and stores up to 8 different lapping and polishing routines containing up to 20 different process steps which can be recalled for later use.
  • The six work carriers are gear driven for smooth action while processing fragile parts. Plate and carrier speeds and acceleration are precisely controlled through AC frequency inverters for gentle machine cycle start and end steps. The outer gear drive drops below the plate for the facilitation of machine loading and unloading. The top plate down pressure is continuously monitored and adjusted through the control system to maintain constant weight on the parts.
  • The machine is built on a heavy duty, cast and fabricated frame. Wetted parts and hardware are made from corrosion resistant materials. The entire head assembly is supported by a heavy-duty fabricated bridge design. The overhead arm suspending the head assembly can be swung out of the way for easy lapping plate or polishing pad replacement.
  • Slurry is fed through the top plate by a variable speed, peristaltic pumping system. A propeller type agitator keeps the abrasive suspended until use. A part thickness sizing device to automatically shut off the machine, a water rinse at the end of each run to assist in cleaning, and 316 Stainless Steel wetted components are also available options.
  • Custom lapping and polishing plates are available upon request, as are special electrical services. Each machine comes complete with a set of four conditioning gears, a flatness gauge, and a starter kit of abrasive, vehicle, and carriers.
Supplier's Site

Technical Specifications

  Precision Surfacing Solutions
Product Category Polishing and Buffing Machines
Product Number LSP 12
Product Name 3-Way, Planetary, Dual Face Lapping And Polishing Machine
Type Double Sided (Double Disc); Polisher; Lapping Machine
Mounting Floor
Applications / Materials Abraded Metal; Wet Finishing; Medical Devices or Biotech Parts; Ceramics / Glass; Electronics; Plastics or Composites; Ophthalmic or Optical
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Four Corners Pressure Fiber Polishing Machine -  - Beijing Grish Hitech Co., Ltd.
Specs
Type Polisher
Mounting Bench / Pedestal
Rotary Speed 30 to 180 rpm
View Details
Stationary Grinder, End-of Arm-Tooling - MA 070-153V/S1 - DEPRAG, Inc.
Specs
Mounting Robot Arm
Applications / Materials Abraded Automotive or Paint
Rotary Speed 15300 rpm
View Details
EP10 - Stand-Alone Electropolishing System -  - Steven Douglas Corp. (SDC)
Specs
Type Polisher
Mounting Floor
Applications / Materials Abraded Metal; Medical Devices or Biotech Parts
View Details
Spectrum System 1000® - SS-1000 - LECO Corporation
Specs
Mounting Bench / Pedestal
Applications / Materials Abraded Metal; Metallographic or Spectrographic Applications
Rotary Speed 500 rpm
View Details