Sunnen Products Company Power Horizontal Honing Machine SSH-1680

Description
If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.) 3 - 60 mm (.118-2.36 in) Maximum bore length Up to 250 mm (9.84 in) FEATURES & BENEFITS Zero Shutoff - Power stroking system can be set up to hone to size and automatically stop. Power Stroking Standard - Both selectable manual and automatic power stroking is standard. Solid Construction Throughout - Reinforced structural steel and cast iron provides a solid machining platform. Moving components are isolated from the base to eliminate vibration. Rigid stroker carriage and robust linkage-driven design permit more rapid stroking, which shortens cycle times. Foot Pedal - For ease-of-use and safety, the foot pedal starts and stops the machine.
Datasheet
Description
If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.) 3 - 60 mm (.118-2.36 in) Maximum bore length Up to 250 mm (9.84 in) FEATURES & BENEFITS Zero Shutoff - Power stroking system can be set up to hone to size and automatically stop. Power Stroking Standard - Both selectable manual and automatic power stroking is standard. Solid Construction Throughout - Reinforced structural steel and cast iron provides a solid machining platform. Moving components are isolated from the base to eliminate vibration. Rigid stroker carriage and robust linkage-driven design permit more rapid stroking, which shortens cycle times. Foot Pedal - For ease-of-use and safety, the foot pedal starts and stops the machine.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Horizontal Honing Machine - SSH-1680 - Sunnen Products Company
St. Louis, MO, United States
Power Horizontal Honing Machine
SSH-1680
Power Horizontal Honing Machine SSH-1680
If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information. MACHINE SPECIFICATIONS Diameter Range (I.D.) 3 - 60 mm (.118-2.36 in) Maximum bore length Up to 250 mm (9.84 in) FEATURES & BENEFITS Zero Shutoff - Power stroking system can be set up to hone to size and automatically stop. Power Stroking Standard - Both selectable manual and automatic power stroking is standard. Solid Construction Throughout - Reinforced structural steel and cast iron provides a solid machining platform. Moving components are isolated from the base to eliminate vibration. Rigid stroker carriage and robust linkage-driven design permit more rapid stroking, which shortens cycle times. Foot Pedal - For ease-of-use and safety, the foot pedal starts and stops the machine.

If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered solutions, our Integrated Systems team is ready to help. The Integrated System team is comprised of the most experienced design and engineering professionals in the industry. They will work closely with you – analyzing application requirements, target tolerances, and process control needs – to develop highly customized solutions to meet your specific needs. Call your Sunnen Sales and Application Engineer today at 1-800-325-3670 for further information.

MACHINE SPECIFICATIONS

  • Diameter Range (I.D.)
    • 3 - 60 mm (.118-2.36 in)
  • Maximum bore length
    • Up to 250 mm (9.84 in)

FEATURES & BENEFITS

  • Zero Shutoff - Power stroking system can be set up to hone to size and automatically stop.
  • Power Stroking Standard - Both selectable manual and automatic power stroking is standard.
  • Solid Construction Throughout - Reinforced structural steel and cast iron provides a solid machining platform.
  • Moving components are isolated from the base to eliminate vibration.
  • Rigid stroker carriage and robust linkage-driven design permit more rapid stroking, which shortens cycle times.
  • Foot Pedal - For ease-of-use and safety, the foot pedal starts and stops the machine.
Supplier's Site Datasheet

Technical Specifications

  Sunnen Products Company
Product Category Honing, Lapping, and Super-finishing Machines
Product Number SSH-1680
Product Name Power Horizontal Honing Machine
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
Rotary Speed 250 to 2500 rpm
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Tube Hone - HTC-Series - Sunnen Products Company
Sunnen Products Company
Specs
Type Honing Machine
Mounting Floor
Applications / Material Abraded Automotive or Paint; Metal
View Details
Air File -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Lapping Machine; Filing - Fine Grinding
Mounting Handheld
Applications / Material Abraded Metal
View Details
Surfacing Machine - S7AD - Rottler Manufacturing
Rottler Manufacturing
Specs
Type Superfinishing
Mounting Floor
Applications / Material Abraded Automotive or Paint; Heads / Blocks; Metal
View Details
Melchiorre Single Sided Fine Grinders -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Type Honing Machine; Lapping Machine
Mounting Floor
Applications / Material Abraded Clean / Surface Prep; Metal
View Details