SunLED Company, LLC LED Indication - Discrete XZVGR68W-3

Description
Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)
Request a Quote Datasheet
Description
Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1386-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1386-1-ND
LED Indication - Discrete 1497-1386-1-ND
Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)

Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1386-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1386-2-ND
LED Indication - Discrete 1497-1386-2-ND
Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)

Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1386-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1386-6-ND
LED Indication - Discrete 1497-1386-6-ND
Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)

Green 571nm LED Indication - Discrete 2V 0402 (1005 Metric)

Buy Now Datasheet
Optoelectronics LED Indication - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED Indication - Discrete
Optoelectronics LED Indication - Discrete
Manufacturer: SunLED Category: Optoelectronics LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Green Configuration: Standard Lens Color: Colorless Lens Transparency: Clear Lens Size: 0.60mm x 0.50mm Mounting Type: Surface Mount

Manufacturer: SunLED
Category: Optoelectronics LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Green
Configuration: Standard
Lens Color: Colorless
Lens Transparency: Clear
Lens Size: 0.60mm x 0.50mm
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1497-1386-1-ND
Product Name LED Indication - Discrete Optoelectronics LED Indication - Discrete
LED Package: 0402 (1005 Metric)
LED Type Green Green; Green
Peak Wavelength 572 nm (5720 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XLVGMYK37M-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 140 degrees
View Details