SunLED Company, LLC LED Indication - Discrete XZCBD60W

Description
Blue 465nm LED Indication - Discrete 3.3V 1206 (3016 Metric)
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.3V 1206 (3016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1399-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1399-6-ND
LED Indication - Discrete 1497-1399-6-ND
Blue 465nm LED Indication - Discrete 3.3V 1206 (3016 Metric)

Blue 465nm LED Indication - Discrete 3.3V 1206 (3016 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1399-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1399-2-ND
LED Indication - Discrete 1497-1399-2-ND
Blue 465nm LED Indication - Discrete 3.3V 1206 (3016 Metric)

Blue 465nm LED Indication - Discrete 3.3V 1206 (3016 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1399-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1399-1-ND
LED Indication - Discrete 1497-1399-1-ND
Blue 465nm LED Indication - Discrete 3.3V 1206 (3016 Metric)

Blue 465nm LED Indication - Discrete 3.3V 1206 (3016 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1399-6-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
LED Indication - Discrete - 1497-1122-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 125 degrees
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-XX58-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers