Green 571nm LED Indication - Discrete 2.05V 2-SMD, No Lead
Green 571nm LED Indication - Discrete 2.05V 2-SMD, No Lead
Green 571nm LED Indication - Discrete 2.05V 2-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-1341-1-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Green |
| Peak Wavelength | 573 nm (5730 Å) |
| Viewing Angle | 150 degrees |