SunLED Company, LLC LED Indication - Discrete XZM2DG74W

Description
Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1320-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1320-2-ND
LED Indication - Discrete 1497-1320-2-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1320-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1320-1-ND
LED Indication - Discrete 1497-1320-1-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1320-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1320-6-ND
LED Indication - Discrete 1497-1320-6-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Green 525nm LED Indication - Discrete 3.2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1320-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 170 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 1497-XZM2CYKCRKDG92W-3TR-ND - DigiKey
Specs
LED Package: 1414 (3535 Metric)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 515 to 640 nm (5150 to 6400 Å)
View Details