SunLED Company, LLC LED Indication - Discrete XZVG81FS

Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1222-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1222-2-ND
LED Indication - Discrete 1497-1222-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1222-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1222-6-ND
LED Indication - Discrete 1497-1222-6-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1222-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1222-1-ND
LED Indication - Discrete 1497-1222-1-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1222-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946423 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XLMOK11D-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 575 nm (5750 Å)
Viewing Angle 68 degrees
View Details