SunLED Company, LLC LED Indication - Discrete XZVG55W-3

Description
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1218-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1218-2-ND
LED Indication - Discrete 1497-1218-2-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1218-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1218-1-ND
LED Indication - Discrete 1497-1218-1-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1218-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1218-6-ND
LED Indication - Discrete 1497-1218-6-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - XZVG55W-3
004798-XZVG55W-3
LED Indication - Discrete - XZVG55W-3 004798-XZVG55W-3
Manufacturer: SunLED Win Source Part Number: 004798-XZVG55W-3 Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 35° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 297mcd Lens Style/Size: Round with Domed Top, 1.60mm Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Height (Max): 1.80mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: SunLED
Win Source Part Number: 004798-XZVG55W-3
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 35°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 297mcd
Lens Style/Size: Round with Domed Top, 1.60mm
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Height (Max): 1.80mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1497-1218-2-ND 004798-XZVG55W-3
Product Name LED Indication - Discrete LED Indication - Discrete - XZVG55W-3
LED Package: 1206 (3216 Metric)
LED Type Green Green; Green
Peak Wavelength 574 nm (5740 Å) 570 nm (5700 Å)
Viewing Angle 35 degrees 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED Indication - Discrete - 1497-1360-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details