SunLED Company, LLC LED Indication - Discrete XZVG55W-2

Description
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1377-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1377-6-ND
LED Indication - Discrete 1497-1377-6-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1377-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1377-2-ND
LED Indication - Discrete 1497-1377-2-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1377-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1377-1-ND
LED Indication - Discrete 1497-1377-1-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1377-6-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - C503C-WAN-CCADB231-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - 1497-XCMYK12D-ND - DigiKey
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details