SunLED Company, LLC LED Indication - Discrete XCMYK12D

Description
Yellow 590nm LED Indication - Discrete 1.85V Radial
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 1.85V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XCMYK12D-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XCMYK12D-ND
LED Indication - Discrete 1497-XCMYK12D-ND
Yellow 590nm LED Indication - Discrete 1.85V Radial

Yellow 590nm LED Indication - Discrete 1.85V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XCMYK12D-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED Indication - Discrete - 1497-1004-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details