SunLED Company, LLC LED Indication - Discrete XZVG55W-1

Description
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1217-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1217-2-ND
LED Indication - Discrete 1497-1217-2-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1217-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1217-6-ND
LED Indication - Discrete 1497-1217-6-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1217-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1217-1-ND
LED Indication - Discrete 1497-1217-1-ND
Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Green 570nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1217-2-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - C503C-WAS-CBBDB151-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - 1497-1493-1-ND - DigiKey
Specs
LED Package: 0605 (1613 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
View Details