SunLED Company, LLC LED Indication - Discrete XZCBDMDKDG62W-2

Description
Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 0605 (1613 Metric)
Request a Quote Datasheet
Description
Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 0605 (1613 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1493-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1493-6-ND
LED Indication - Discrete 1497-1493-6-ND
Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 0605 (1613 Metric)

Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 0605 (1613 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1493-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1493-2-ND
LED Indication - Discrete 1497-1493-2-ND
Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 0605 (1613 Metric)

Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 0605 (1613 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1493-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1493-1-ND
LED Indication - Discrete 1497-1493-1-ND
Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 0605 (1613 Metric)

Red, Green, Blue (RGB) 630nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.95V Red, 3.3V Green, 3.3V Blue 0605 (1613 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1493-6-ND
Product Name LED Indication - Discrete
LED Package: 0605 (1613 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 1497-XZM2CRK54WRP-1DKR-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details