SunLED Company, LLC LED Indication - Discrete XZVG53W-1

Description
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1213-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1213-2-ND
LED Indication - Discrete 1497-1213-2-ND
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1213-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1213-6-ND
LED Indication - Discrete 1497-1213-6-ND
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1213-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1213-1-ND
LED Indication - Discrete 1497-1213-1-ND
Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Green 570nm LED Indication - Discrete 2.1V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1213-2-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LED Indication - Discrete - XLFBB14W-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
LED Indication - Discrete - 67-1550-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
5 suppliers