3.8X2.0MM AEC-Q TRUE GRN OVAL DO
3.8X2.0MM AEC-Q TRUE GRN OVAL DO
3.8X2.0MM AEC-Q TRUE GRN OVAL DO
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-XZDG79W-HTAQDKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, No Lead |
| LED Type | Green |
| Peak Wavelength | 520 nm (5200 Å) |
| Viewing Angle | 35 to 60 degrees |