SunLED Company, LLC LED Indication - Discrete XZVG105S

Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1211-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1211-6-ND
LED Indication - Discrete 1497-1211-6-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1211-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1211-2-ND
LED Indication - Discrete 1497-1211-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1211-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1211-1-ND
LED Indication - Discrete 1497-1211-1-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 570nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1211-6-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
LED Indication - Discrete - 1497-XZFBADG172WDKR-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Green; Blue; Multi-Colored
Peak Wavelength 463 to 515 nm (4630 to 5150 Å)
View Details