SunLED Company, LLC LED Indication - Discrete XZUR56W

Description
Red 617nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 617nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1228-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1228-6-ND
LED Indication - Discrete 1497-1228-6-ND
Red 617nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 617nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1228-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1228-2-ND
LED Indication - Discrete 1497-1228-2-ND
Red 617nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 617nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1228-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1228-1-ND
LED Indication - Discrete 1497-1228-1-ND
Red 617nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 617nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1228-6-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 627 nm (6270 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
Envisium Power PLCC-4 Surface Mount LED - ASMC-PAB9-TV005 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Amber
Peak Wavelength 639 nm (6390 Å)
View Details
3 suppliers