SunLED Company, LLC LED Indication - Discrete XZMYR155W

Description
Yellow 589nm LED Indication - Discrete 2.4V 2-SMD, No Lead
Request a Quote Datasheet
Description
Yellow 589nm LED Indication - Discrete 2.4V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1299-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1299-2-ND
LED Indication - Discrete 1497-1299-2-ND
Yellow 589nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Yellow 589nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1299-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1299-6-ND
LED Indication - Discrete 1497-1299-6-ND
Yellow 589nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Yellow 589nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1299-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1299-1-ND
LED Indication - Discrete 1497-1299-1-ND
Yellow 589nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Yellow 589nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1299-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
LED Indication - Discrete - XLUR61D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 627 nm (6270 Å)
View Details
Specs
LED Type Amber (x 2)
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 160 degrees
View Details