SunLED Company, LLC LED Indication - Discrete XZM2CYK67S30MAV-HTA

Description
Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, Boomerang
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, Boomerang
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZM2CYK67S30MAV-HTACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2CYK67S30MAV-HTACT-ND
LED Indication - Discrete 1497-XZM2CYK67S30MAV-HTACT-ND
Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 1497-XZM2CYK67S30MAV-HTADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2CYK67S30MAV-HTADKR-ND
LED Indication - Discrete 1497-XZM2CYK67S30MAV-HTADKR-ND
Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 1497-XZM2CYK67S30MAV-HTATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2CYK67S30MAV-HTATR-ND
LED Indication - Discrete 1497-XZM2CYK67S30MAV-HTATR-ND
Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Yellow 590nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZM2CYK67S30MAV-HTACT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Boomerang
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
3W Mini High Power LED - ASMT-JA30-ARS01 - Broadcom Inc.
Specs
LED Type Amber
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 165 degrees
View Details
3 suppliers
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 36 degrees
View Details