SunLED Company, LLC LED Indication - Discrete XZMYKVG45S

Description
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 4-PLCC
Request a Quote Datasheet
Description
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 4-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1202-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1202-2-ND
LED Indication - Discrete 1497-1202-2-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 4-PLCC

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1202-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1202-6-ND
LED Indication - Discrete 1497-1202-6-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 4-PLCC

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 4-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-1202-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1202-1-ND
LED Indication - Discrete 1497-1202-1-ND
Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 4-PLCC

Green, Yellow 570nm Green, 590nm Yellow LED Indication - Discrete 2.1V Green, 2V Yellow 4-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1202-2-ND
Product Name LED Indication - Discrete
LED Package: 4-PLCC
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 574 to 590 nm (5740 to 5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 10 degrees
View Details