SunLED Company, LLC LED Indication - Discrete XZMYK81FS

Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1201-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1201-1-ND
LED Indication - Discrete 1497-1201-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1201-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1201-6-ND
LED Indication - Discrete 1497-1201-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1201-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1201-2-ND
LED Indication - Discrete 1497-1201-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1201-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 760 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - MT3003N-WT-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm
LED Type White
Peak Wavelength 465 nm (4650 Å)
View Details