Broadcom Inc. LED Indication - Discrete - ASMT-QTB4-0AA02 ASMT-QTB4-0AA02

Description
Manufacturer: Broadcom Limited Win Source Part Number: 60155-ASMT-QTB4-0AA0 2 Family Name: ASMT-QTB4 Introduction Date: January 17, 2012 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 60155-ASMT-QTB4-0AA0 2 Family Name: ASMT-QTB4 Introduction Date: January 17, 2012 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - ASMT-QTB4-0AA02
60155-ASMT-QTB4-0AA02
LED Indication - Discrete - ASMT-QTB4-0AA02 60155-ASMT-QTB4-0AA02
Manufacturer: Broadcom Limited Win Source Part Number: 60155-ASMT-QTB4-0AA0 2 Family Name: ASMT-QTB4 Introduction Date: January 17, 2012 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 60155-ASMT-QTB4-0AA02
Family Name: ASMT-QTB4
Introduction Date: January 17, 2012
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now
Led, Plcc4 Rgb, Black Surface; Led Colour Broadcom - 79T5821 - Newark, An Avnet Company
Chicago, IL, United States
Led, Plcc4 Rgb, Black Surface; Led Colour Broadcom
79T5821
Led, Plcc4 Rgb, Black Surface; Led Colour Broadcom 79T5821
LED, PLCC4 RGB, BLACK SURFACE; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:2.9mm; Viewing Angle:120°; Lens Shape:Round; Forward Current / Colour:R 50mA, G 30mA, B 30mA; Luminous Intensity / Colour:R 620mcd, G 1.2cd, B RoHS Compliant: Yes

LED, PLCC4 RGB, BLACK SURFACE; LED Colour:Red, Green, Blue; LED Mounting:SMD; Bulb Size:2.9mm; Viewing Angle:120°; Lens Shape:Round; Forward Current / Colour:R 50mA, G 30mA, B 30mA; Luminous Intensity / Colour:R 620mcd, G 1.2cd, B RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 60155-ASMT-QTB4-0AA02 79T5821
Product Name LED Indication - Discrete - ASMT-QTB4-0AA02 Led, Plcc4 Rgb, Black Surface; Led Colour Broadcom
LED Package: 2.9mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918835 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASCQDR30-B2231R0R105TR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details