Manufacturer: SunLED
Category: Optoelectronics LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: Yellow
Configuration: Standard
Package / Case: 0402 (1005 Metric)
Supplier Device Package: Chip LED
Height (Max): 0.60mm
Size / Dimension: 1.00mm L x 0.50mm W
Yellow 590nm LED Indication - Discrete 2V 0402 (1005 Metric)
Yellow 590nm LED Indication - Discrete 2V 0402 (1005 Metric)
Yellow 590nm LED Indication - Discrete 2V 0402 (1005 Metric)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1497-1198-6-ND | |
| Product Name | Optoelectronics LED Indication - Discrete | LED Indication - Discrete |
| LED Type | Yellow; Yellow | Yellow |
| LED Package: | 0402 (1005 Metric) | |
| Peak Wavelength | 590 nm (5900 Å) | |
| Viewing Angle | 120 degrees |