SunLED Company, LLC LED Indication - Discrete XZMYK55W-A2RT

Description
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1290-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1290-1-ND
LED Indication - Discrete 1497-1290-1-ND
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1290-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1290-6-ND
LED Indication - Discrete 1497-1290-6-ND
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1290-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1290-2-ND
LED Indication - Discrete 1497-1290-2-ND
Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Yellow 590nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1290-1-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2380451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color Temperature 8180 K
Optical Power Output 960 milliwatts
Array Array
View Details
LED Indication - Discrete - C503B-RAS-CY0B0AA1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
LED Indication - Discrete - 1497-1320-6-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details