SunLED Company, LLC LED Indication - Discrete XZMYK55W-3RT

Description
LED YELLOW CLEAR CHIP SMD
Request a Quote Datasheet
Description
LED YELLOW CLEAR CHIP SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZMYK55W-3RTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMYK55W-3RTCT-ND
LED Indication - Discrete 1497-XZMYK55W-3RTCT-ND
LED YELLOW CLEAR CHIP SMD

LED YELLOW CLEAR CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 1497-XZMYK55W-3RTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMYK55W-3RTTR-ND
LED Indication - Discrete 1497-XZMYK55W-3RTTR-ND
LED YELLOW CLEAR CHIP SMD

LED YELLOW CLEAR CHIP SMD

Buy Now Datasheet
LED Indication - Discrete - 1497-XZMYK55W-3RTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZMYK55W-3RTDKR-ND
LED Indication - Discrete 1497-XZMYK55W-3RTDKR-ND
LED YELLOW CLEAR CHIP SMD

LED YELLOW CLEAR CHIP SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZMYK55W-3RTCT-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - C503B-ACN-CW0X0341-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
LED Indication - Discrete - 1497-1392-2-ND - DigiKey
Specs
LED Package: 0402 (1005 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details