SunLED Company, LLC LED Indication - Discrete XZMYK45WT-9

Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1334-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1334-1-ND
LED Indication - Discrete 1497-1334-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 1497-1334-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1334-6-ND
LED Indication - Discrete 1497-1334-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 1497-1334-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1334-2-ND
LED Indication - Discrete 1497-1334-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Yellow 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1334-1-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, Z-Bend
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Color Temperature 6000 K
Array Array
View Details
LED Indication - Discrete - C503B-ACN-CX0Z0251-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-XZFBB67SDKR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details