Cree, Inc. LED Indication - Discrete C503B-ACN-CX0Z0251

Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 591nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-ACN-CX0Z0251-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-ACN-CX0Z0251-ND
LED Indication - Discrete C503B-ACN-CX0Z0251-ND
Amber 591nm LED Indication - Discrete 2.1V Radial

Amber 591nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-ACN-CX0Z0251
Standard LEDs - Through Hole C503B-ACN-CX0Z0251
Standard LEDs - Through Hole Amber Round LED

Standard LEDs - Through Hole Amber Round LED

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-ACN-CX0Z0251-ND C503B-ACN-CX0Z0251
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
LED Indication - Discrete - C4SMC-BGF-CS0U0352TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
LED Indication - Discrete - 1497-XZM2CRKVG67WTR-ND - DigiKey
Specs
LED Package: 2-SMD, Boomerang
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 640 nm (5740 to 6400 Å)
View Details