SunLED Company, LLC LED Indication - Discrete XZMOR155W

Description
Orange 605nm LED Indication - Discrete 2.4V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2.4V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1298-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1298-2-ND
LED Indication - Discrete 1497-1298-2-ND
Orange 605nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1298-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1298-1-ND
LED Indication - Discrete 1497-1298-1-ND
Orange 605nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1298-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1298-6-ND
LED Indication - Discrete 1497-1298-6-ND
Orange 605nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Orange 605nm LED Indication - Discrete 2.4V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1298-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 135 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASCQFA30-B2231A2A305DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details