SunLED Company, LLC LED Indication - Discrete XZMOK87W

Description
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1414-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1414-2-ND
LED Indication - Discrete 1497-1414-2-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1414-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1414-1-ND
LED Indication - Discrete 1497-1414-1-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1414-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1414-6-ND
LED Indication - Discrete 1497-1414-6-ND
Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Orange 601nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1414-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Circular LED lamp - SLR-56MC - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
3 suppliers