Broadcom Inc. LED Indication - Discrete ASMM-CR03-BV302

Description
Red 625nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-ASMM-CR03-BV302DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMM-CR03-BV302DKR-ND
LED Indication - Discrete 516-ASMM-CR03-BV302DKR-ND
Red 625nm LED Indication - Discrete 2.1V 2-PLCC

Red 625nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-ASMM-CR03-BV302TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMM-CR03-BV302TR-ND
LED Indication - Discrete 516-ASMM-CR03-BV302TR-ND
Red 625nm LED Indication - Discrete 2.1V 2-PLCC

Red 625nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-ASMM-CR03-BV302CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-ASMM-CR03-BV302CT-ND
LED Indication - Discrete 516-ASMM-CR03-BV302CT-ND
Red 625nm LED Indication - Discrete 2.1V 2-PLCC

Red 625nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-ASMM-CR03-BV302DKR-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736272 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
LED White Lighting - ASMT-MWB4-NMN00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details