SunLED Company, LLC LED Indication - Discrete XZMOK55W-3

Description
Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1406-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1406-1-ND
LED Indication - Discrete 1497-1406-1-ND
Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1406-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1406-6-ND
LED Indication - Discrete 1497-1406-6-ND
Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1406-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1406-2-ND
LED Indication - Discrete 1497-1406-2-ND
Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Orange 601nm LED Indication - Discrete 2.1V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1406-1-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
Viewing Angle 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
LED Indication - Discrete - XBUG53D-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241875-SML-LX1206GW-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details
4 suppliers