SunLED Company, LLC LED Indication - Discrete XZCM2CRK53WA-8VF

Description
Red 625nm LED Indication - Discrete 1.8V 0603 (1608 Metric)
Request a Quote Datasheet
Description
Red 625nm LED Indication - Discrete 1.8V 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZCM2CRK53WA-8VFTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCM2CRK53WA-8VFTR-ND
LED Indication - Discrete 1497-XZCM2CRK53WA-8VFTR-ND
Red 625nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Red 625nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-XZCM2CRK53WA-8VFDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCM2CRK53WA-8VFDKR-ND
LED Indication - Discrete 1497-XZCM2CRK53WA-8VFDKR-ND
Red 625nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Red 625nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-XZCM2CRK53WA-8VFCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZCM2CRK53WA-8VFCT-ND
LED Indication - Discrete 1497-XZCM2CRK53WA-8VFCT-ND
Red 625nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Red 625nm LED Indication - Discrete 1.8V 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZCM2CRK53WA-8VFTR-ND
Product Name LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LEDs - 9047367 - RS Components, Ltd.
Specs
LED Package: 5.8 (dia.) x 8.8 (h)mm
LED Type Red; Clear
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
LED Indication - Discrete - 1497-XZDG155W5MAVDKR-ND - DigiKey
Specs
LED Package: 0201 (0603 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details